TE Connectivity Connector Hardware, Mounts, Locks & Retainers 207597-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 207597-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
207597-1
Connector Hardware, Mounts, Locks & Retainers 207597-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - A16069-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A16069-ND
Circular Connector Accessories A16069-ND
Connector Plug, Keying Black

Connector Plug, Keying Black

Buy Now Datasheet
 - 207597-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PLUG, TYPE XII KEYING

PLUG, TYPE XII KEYING

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Plug, Type Xii Keying Rohs Compliant Amp - Te Connectivity - 76AC4134 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Type Xii Keying Rohs Compliant Amp - Te Connectivity
76AC4134
Plug, Type Xii Keying Rohs Compliant Amp - Te Connectivity 76AC4134
PLUG, TYPE XII KEYING ROHS COMPLIANT: YES

PLUG, TYPE XII KEYING ROHS COMPLIANT: YES

Supplier's Site
Plug, Type Xii Keying Rohs Compliant Amp - Te Connectivity - 98X6088 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Type Xii Keying Rohs Compliant Amp - Te Connectivity
98X6088
Plug, Type Xii Keying Rohs Compliant Amp - Te Connectivity 98X6088
PLUG, TYPE XII KEYING ROHS COMPLIANT: YES

PLUG, TYPE XII KEYING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207597-1 A16069-ND 207597-1 207597-1 76AC4134
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories Plug, Type Xii Keying Rohs Compliant Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products