TE Connectivity Circular Connector Housings 208485-1

Description
CMC RECPT ASSEMBLY SIZE 28
Request a Quote Datasheet
Description
CMC RECPT ASSEMBLY SIZE 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 208485-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CMC RECPT ASSEMBLY SIZE 28

CMC RECPT ASSEMBLY SIZE 28

Buy Now
Circular Connector Housings - A16074-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16074-ND
Circular Connector Housings A16074-ND
7 (Power) Position Circular Connector Receptacle Housing Panel Mount

7 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-208485-1
Electronic Connector 436-208485-1
7 Pos Circular Connector, Female Crimp, Straight, Panel Mount, Nickel Product overview: 208485-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208485-1 can be used for catalog matching and distributor lookup.

7 Pos Circular Connector, Female Crimp, Straight, Panel Mount, Nickel Product overview: 208485-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208485-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal-Shell CPC; Reverse Sex Sq.Flange Receptacle(For Socket Contacts);7 Contact - 70083042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Metal-Shell CPC; Reverse Sex Sq.Flange Receptacle(For Socket Contacts);7 Contact
70083042
Metal-Shell CPC; Reverse Sex Sq.Flange Receptacle(For Socket Contacts);7 Contact 70083042
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. The Type XII power contacts and tools are listed for Series 3 on Page .

The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
The Type XII power contacts and tools are listed for Series 3 on Page .

Supplier's Site
Circular Connector Receptacle, Size 28, 7 Position, Panel; Product Range Amp - Te Connectivity - 87F6157 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 7 Position, Panel; Product Range Amp - Te Connectivity
87F6157
Circular Connector Receptacle, Size 28, 7 Position, Panel; Product Range Amp - Te Connectivity 87F6157
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 7 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 7 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208485-1 A16074-ND 436-208485-1 70083042 87F6157
Product Name Circular Connector Housings Electronic Connector Metal-Shell CPC; Reverse Sex Sq.Flange Receptacle(For Socket Contacts);7 Contact Circular Connector Receptacle, Size 28, 7 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details