TE Connectivity 600V Electronic Connector 206613-3

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
600V Electronic Connector
436-206613-3
600V Electronic Connector 436-206613-3
22 Pos Receptacle, Wire-to-Wire, Crimp, 600V, UL94 V-0 Product overview: 206613-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206613-3 can be used for catalog matching and distributor lookup.

22 Pos Receptacle, Wire-to-Wire, Crimp, 600V, UL94 V-0 Product overview: 206613-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206613-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A16034-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16034-ND
Circular Connector Housings A16034-ND
22 (20 + 2 Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

22 (20 + 2 Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connector; 22; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black - 70082991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 22; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black
70082991
Connector; 22; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black 70082991
Metal-Shell CPC Connector, AMP Brand, Black Color Thermoplastic Housing Material Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required. The insulation diameter of the power conductor is 0.220 in..

Metal-Shell CPC Connector, AMP Brand, Black Color Thermoplastic Housing Material
Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required.
The insulation diameter of the power conductor is 0.220 in..

Supplier's Site
Circular Connector Receptacle Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity
46F1166
Circular Connector Receptacle Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity 46F1166
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 22 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23 22 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206613-3 436-206613-3 A16034-ND 70082991 46F1166
Product Name 600V Electronic Connector Circular Connector Housings Connector; 22; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black Circular Connector Receptacle Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products