TE Connectivity Circular Connector Housings 206227-6

Description
7 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
7 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A136970-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A136970-ND
Circular Connector Housings A136970-ND
7 (Power) Position Circular Connector Receptacle Housing Panel Mount

7 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-206227-6
Electronic Connector 436-206227-6
7 Pos Crimp Receptacle, Panel Mount, Straight, Black Product overview: 206227-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206227-6 can be used for catalog matching and distributor lookup.

7 Pos Crimp Receptacle, Panel Mount, Straight, Black Product overview: 206227-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206227-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, 23-7, Panel; Product Range Amp - Te Connectivity - 12H5170 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-7, Panel; Product Range Amp - Te Connectivity
12H5170
Circular Connector, Receptacle, 23-7, Panel; Product Range Amp - Te Connectivity 12H5170
CIRCULAR CONNECTOR, RECEPTACLE, 23-7, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-7, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. - 70082875 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in.
70082875
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. 70082875
AMP Brand, Black Thermoplastic Body , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The panel attachment method is square flange.

AMP Brand, Black Thermoplastic Body , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The panel attachment method is square flange.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136970-ND 436-206227-6 12H5170 70082875
Product Name Circular Connector Housings Electronic Connector Circular Connector, Receptacle, 23-7, Panel; Product Range Amp - Te Connectivity Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in.
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - Specialized - 10009536-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Terminal Blocks - 39.1319 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers