TE Connectivity Circular Connector Housings 206430-2

Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1361-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1361-ND
Circular Connector Housings A1361-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334543-206430-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334543-206430-2
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334543-206430-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334543-206430-2 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Mounting: Free Hanging (In-Line) Shell Size - Insert: 11-4 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -206430-2-CSI,-50114 73-CSI-ND,-5011473-L SI,A1361,-206430-2-S I,2266-206430-2,2064 302,-5011473-CSI,-50 11473-SI,-5011473-SI -ND Base Product Number: 206430 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334543-206430-2
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 4
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 1
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 11-4
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -206430-2-CSI,-5011473-CSI-ND,-5011473-LSI,A1361,-206430-2-SI,2266-206430-2,2064302,-5011473-CSI,-5011473-SI,-5011473-SI-ND
Base Product Number: 206430
RoHS Status: RoHS Compliant

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206430-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206430-2
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206430-2
PLUG BODY

PLUG BODY

Buy Now
Singapore, Singapore
250V Electronic Connector
436-206430-2
250V Electronic Connector 436-206430-2
4 Pos Female Circular Crimp Receptacle, 250V, IP65 Product overview: 206430-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206430-2 can be used for catalog matching and distributor lookup.

4 Pos Female Circular Crimp Receptacle, 250V, IP65 Product overview: 206430-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206430-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Swedesboro, NJ, United States
CONN RCPT HSNG FMALE 4POS INLINE

CONN RCPT HSNG FMALE 4POS INLINE

Buy Now
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A - 70083022 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A
70083022
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A 70083022
Connector, Receptacle,, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle,, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity - 46F315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity
46F315
Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity 46F315
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 4 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 4 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular, Receptacle, 4 Way, Cable; Product Range Amp - Te Connectivity - 06WX0333 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 4 Way, Cable; Product Range Amp - Te Connectivity
06WX0333
Circular, Receptacle, 4 Way, Cable; Product Range Amp - Te Connectivity 06WX0333
CIRCULAR, RECEPTACLE, 4 WAY, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, 4 WAY, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

Supplier's Site
Circular Connector Housings - 206430-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206430-2
Circular Connector Housings 206430-2
CONN RCPT HSG FMALE 4POS INLINE

CONN RCPT HSG FMALE 4POS INLINE

Supplier's Site Datasheet
CONN RCPT HSG FMALE 4POS INLINE - 792-206430-2 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSG FMALE 4POS INLINE
792-206430-2
CONN RCPT HSG FMALE 4POS INLINE 792-206430-2
CONN RCPT HSG FMALE 4POS INLINE

CONN RCPT HSG FMALE 4POS INLINE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1361-ND 1334543-206430-2 206430-2 436-206430-2 206430-2 70083022 46F315 206430-2 792-206430-2
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted 250V Electronic Connector Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity Circular Connector Housings CONN RCPT HSG FMALE 4POS INLINE
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging Free Hanging (In-Line) Cable, Free Hanging
Contact Size (AWG) 16 AWG
Gender Male / Plug Female / Jack Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2001-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers