TE Connectivity
Standard Circular Connectors
1SET311218R0000
Description
Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes
Dimensions Wire Size (MMSQ) : .325 - .081 Wire Size (AWG) : 22 - 28
Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : X
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes
Dimensions Wire Size (MMSQ) : .325 - .081 Wire Size (AWG) : 22 - 28
Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : X
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Circular Connector Insulation Material Type : PA66 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes
Dimensions Wire Size (MMSQ) : .325 - .081 Wire Size (AWG) : 22 - 28
Mechanical Attachment Mating Alignment Type : Keyed Polarization Code : X
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : Yes Shell Type : Metal
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
- Circular Connector Insulation Material Type : PA66
- Shell Base Material : Zinc Alloy
- Shell Plating Material : Nickel
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout Arrangement : Circular
- Reverse Gender : Yes
Dimensions
- Wire Size (MMSQ) : .325 - .081
- Wire Size (AWG) : 22 - 28
Mechanical Attachment
- Mating Alignment Type : Keyed
- Polarization Code : X
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Product Type Features
- Circular Connector Type : Circular Connector Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Board
- Sealable : Yes
- Shell Type : Metal
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1SET311218R0000 |
17-1SET311218R0000-ND |
|
Product Name
|
Standard Circular Connectors |
Circular Connector Assemblies |
|
Connector Type
|
Circular / Cylindrical Connectors; Wire to Board Connector
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
30 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector
Termination
Crimp
Mounting
Cable Mount (Free-Hanging)
View Details
2 suppliers
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination
Crimp, Insulation Displacement (IDC)
Mounting
Free-Hanging (In-Line)
View Details
7 suppliers