TE Connectivity Circular Ethernet Hardware 1987671-1

Description
Configuration Features Number of Loaded Positions : 1 Number of Positions : 1 Wiring Pattern : RJ45 Contact Features Contact Current Rating (Max) (AMP) : .5 Industry Standards IP Rating : IP20 Performance Category : Cat 6 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes, No Other Comment : IP20 Frame CAT6 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Frame Kit Type : AMP-TWIST 6S SL Jack Modular Connector Style : Receptacle Modular Jacks & Plugs Accessory Type : Frame Kit (IP20) Modular Jacks & Plugs Products : Accessories Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Loaded Positions : 1 Number of Positions : 1 Wiring Pattern : RJ45 Contact Features Contact Current Rating (Max) (AMP) : .5 Industry Standards IP Rating : IP20 Performance Category : Cat 6 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes, No Other Comment : IP20 Frame CAT6 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Frame Kit Type : AMP-TWIST 6S SL Jack Modular Connector Style : Receptacle Modular Jacks & Plugs Accessory Type : Frame Kit (IP20) Modular Jacks & Plugs Products : Accessories Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Ethernet Hardware - 1987671-1 - TE Connectivity
Berwyn, PA, United States
Circular Ethernet Hardware
1987671-1
Circular Ethernet Hardware 1987671-1
Configuration Features Number of Loaded Positions : 1 Number of Positions : 1 Wiring Pattern : RJ45 Contact Features Contact Current Rating (Max) (AMP) : .5 Industry Standards IP Rating : IP20 Performance Category : Cat 6 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes, No Other Comment : IP20 Frame CAT6 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Frame Kit Type : AMP-TWIST 6S SL Jack Modular Connector Style : Receptacle Modular Jacks & Plugs Accessory Type : Frame Kit (IP20) Modular Jacks & Plugs Products : Accessories Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Number of Loaded Positions : 1
  • Number of Positions : 1
  • Wiring Pattern : RJ45

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Industry Standards


  • IP Rating : IP20
  • Performance Category : Cat 6

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes, No

Other


  • Comment : IP20 Frame CAT6

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Frame Kit Type : AMP-TWIST 6S SL Jack
  • Modular Connector Style : Receptacle
  • Modular Jacks & Plugs Accessory Type : Frame Kit (IP20)
  • Modular Jacks & Plugs Products : Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1987671-1
Modular Connectors / Ethernet Connectors 1987671-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A139170-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A139170-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A139170-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat6

Buy Now Datasheet
Ip20 Frame Cat6 Amp - Te Connectivity - 36AC0634 - Newark, An Avnet Company
Chicago, IL, United States
Ip20 Frame Cat6 Amp - Te Connectivity
36AC0634
Ip20 Frame Cat6 Amp - Te Connectivity 36AC0634
IP20 FRAME CAT6

IP20 FRAME CAT6

Supplier's Site
Modular Connectors / Ethernet Connectors - 1987671-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1987671-1
Modular Connectors / Ethernet Connectors 1987671-1
Modular Connectors / Ethernet Connectors RJ45 SFP Cages

Modular Connectors / Ethernet Connectors RJ45 SFP Cages

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1987671-1 1987671-1 A139170-ND 36AC0634 1987671-1
Product Name Circular Ethernet Hardware Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Ip20 Frame Cat6 Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 1-533938-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
Ribbon Cable Connectors - 102142-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers