TE Connectivity Circular Connector, Receptacle, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity 206705-2.

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 9 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 9 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity - 26AC6463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity
26AC6463
Circular Connector, Receptacle, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity 26AC6463
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 9 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 9 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6463
Product Name Circular Connector, Receptacle, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details