TE Connectivity Circular Ethernet Hardware 1987673-1

Description
Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 6 Industry Standards IP Rating : IP65/67 Performance Category : Cat 6 Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Frame, Push-Pull Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Frame Kit Type : AMP-TWIST 6S SL Jack Modular Jacks & Plugs Accessory Type : Frame Kit (Push Pull) Modular Jacks & Plugs Products : Accessories
Request a Quote Datasheet
Description
Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 6 Industry Standards IP Rating : IP65/67 Performance Category : Cat 6 Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Frame, Push-Pull Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Frame Kit Type : AMP-TWIST 6S SL Jack Modular Jacks & Plugs Accessory Type : Frame Kit (Push Pull) Modular Jacks & Plugs Products : Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Ethernet Hardware - 1987673-1 - TE Connectivity
Berwyn, PA, United States
Circular Ethernet Hardware
1987673-1
Circular Ethernet Hardware 1987673-1
Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 6 Industry Standards IP Rating : IP65/67 Performance Category : Cat 6 Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Frame, Push-Pull Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Frame Kit Type : AMP-TWIST 6S SL Jack Modular Jacks & Plugs Accessory Type : Frame Kit (Push Pull) Modular Jacks & Plugs Products : Accessories

Body Features


  • Seal Material : EPDM

Configuration Features


  • Wiring Pattern : Cat 6

Industry Standards


  • IP Rating : IP65/67
  • Performance Category : Cat 6

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Comment : Frame, Push-Pull

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Frame Kit Type : AMP-TWIST 6S SL Jack
  • Modular Jacks & Plugs Accessory Type : Frame Kit (Push Pull)
  • Modular Jacks & Plugs Products : Accessories
Buy Now
Modular/Ethernet Connector Accessories - A120500-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Accessories
A120500-ND
Modular/Ethernet Connector Accessories A120500-ND
Connector Frame For Cat6 Modular RJ45 Plugs

Connector Frame For Cat6 Modular RJ45 Plugs

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1987673-1
Modular Connectors / Ethernet Connectors 1987673-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 1987673-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1987673-1
Modular Connectors / Ethernet Connectors 1987673-1
Modular Connectors / Ethernet Connectors RJ45 Cat6 FEM

Modular Connectors / Ethernet Connectors RJ45 Cat6 FEM

Buy Now Datasheet
Ip65/67 Push-Pull Frame Cat6 Te Connectivity - 98X1165 - Newark, An Avnet Company
Chicago, IL, United States
Ip65/67 Push-Pull Frame Cat6 Te Connectivity
98X1165
Ip65/67 Push-Pull Frame Cat6 Te Connectivity 98X1165
IP65/67 PUSH-PULL FRAME CAT6

IP65/67 PUSH-PULL FRAME CAT6

Supplier's Site
Ip65/67 Push-Pull Frame Cat6 Amp - Te Connectivity - 76AC2606 - Newark, An Avnet Company
Chicago, IL, United States
Ip65/67 Push-Pull Frame Cat6 Amp - Te Connectivity
76AC2606
Ip65/67 Push-Pull Frame Cat6 Amp - Te Connectivity 76AC2606
IP65/67 PUSH-PULL FRAME CAT6

IP65/67 PUSH-PULL FRAME CAT6

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1987673-1 A120500-ND 1987673-1 1987673-1 98X1165
Product Name Circular Ethernet Hardware Modular/Ethernet Connector Accessories Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Ip65/67 Push-Pull Frame Cat6 Te Connectivity
Connector Type Circular / Cylindrical Connectors Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1734324-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers
RJ45 Connectors - 1-1734697-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
RJ45 Connectors - 1888250-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
4 suppliers
RJ45 Connectors - 1-2301994-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
7 suppliers