TE Connectivity Circular Connector Housings 1977885-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A117367-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A117367-ND
Circular Connector Housings A117367-ND
37 Position Circular Connector Receptacle Housing Panel Mount Backshell

37 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-1977885-1
600V Electronic Connector 436-1977885-1
37 Pos Crimp Receptacle, Straight, Panel Mount, IP67, 600V Product overview: 1977885-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1977885-1 can be used for catalog matching and distributor lookup.

37 Pos Crimp Receptacle, Straight, Panel Mount, IP67, 600V Product overview: 1977885-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1977885-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcpt.assy,23-37Std Sex Sq.flng, Uv Resis Rohs Compliant Amp - Te Connectivity - 76AC2490 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt.assy,23-37Std Sex Sq.flng, Uv Resis Rohs Compliant Amp - Te Connectivity
76AC2490
Rcpt.assy,23-37Std Sex Sq.flng, Uv Resis Rohs Compliant Amp - Te Connectivity 76AC2490
RCPT.ASSY,23-37STD SEX SQ.FLNG, UV RESIS ROHS COMPLIANT: YES

RCPT.ASSY,23-37STD SEX SQ.FLNG, UV RESIS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circular Connector, Receptacle, 37 Position, Panel; Product Range Amp - Te Connectivity - 99W2279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 37 Position, Panel; Product Range Amp - Te Connectivity
99W2279
Circular Connector, Receptacle, 37 Position, Panel; Product Range Amp - Te Connectivity 99W2279
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1977885-1 A117367-ND 436-1977885-1 76AC2490 99W2279
Product Name Circular Connector Housings 600V Electronic Connector Rcpt.assy,23-37Std Sex Sq.flng, Uv Resis Rohs Compliant Amp - Te Connectivity Circular Connector, Receptacle, 37 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details