TE Connectivity Datasheets for Electrical Feedthroughs
Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal.
Electrical Feedthroughs: Learn more
| Product Name | Notes |
|---|---|
| Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Aluminum Alloy Pliancy : Flexible Configuration Features Modification : None Dimensions Cable... | |
| Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Aluminum Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Nut Type : A Configuration Features Modification : None Dimensions Cable... | |
| Body Features Adhesive Pre-Coat : Yes Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 315 Nut Type : A Configuration Features... | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across... | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across... | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 2-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across... | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 17 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 22 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 27 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 30 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 36 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 41 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 17 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 22 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Type : A Configuration... | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 17 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 22 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 27 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 30 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 36 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 41 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 55 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 22 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 30 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 36 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 41 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 25 Nut Diameter (Across Flats) : 55 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 2-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 17 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 2-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 22 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 2-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 27 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 2-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 30 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 2-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 36 MM | |
| Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 2-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 41 MM | |
| Body Features Color : Bright Silver Feedthrough Material : Stainless Steel Feedthrough Plating Material : Electroless Nickel Feedthrough Type : 1-Sided Material Code : 315 Configuration Features Modification : None Dimensions Cable Diameter Range : 10 -... | |
| Body Features Feedthrough Color : Bright Silver Feedthrough Plating Material : Nickel Heat Shrink Feedthrough Material : Composite Dimensions Body Diameter (Across Flats) : 37.5 MM [1.48 INCH ] Compatible Cable Diameter Range : 12 MM [.474 INCH ] Thread Length :... | |
| Body Features Feedthrough Color : Bright Silver Feedthrough Plating Material : Nickel Heat Shrink Feedthrough Material : Composite Dimensions Body Diameter (Across Flats) : 37.5 MM [1.48 INCH ] Compatible Cable Diameter Range : 22 MM [.87 INCH ] Thread Length :... | |
| Body Features Feedthrough Color : Bright Silver Feedthrough Plating Material : Nickel Heat Shrink Feedthrough Material : Composite Dimensions Body Diameter (Across Flats) : 55.5 MM [2.19 INCH ] Compatible Cable Diameter Range : 27 MM [1.08 INCH ] Thread Length :... | |
| Body Features Feedthrough Color : Bright Silver Feedthrough Plating Material : Nickel Heat Shrink Feedthrough Material : Composite Dimensions Body Diameter (Across Flats) : 55.5 MM [2.19 INCH ] Compatible Cable Diameter Range : 35 MM [1.38 INCH ] Thread Length :... | |
| Body Features Feedthrough Color : Yellow Heat Shrink Feedthrough Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 11.1 - 14 MM [.437 - .55 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough... | |
| Body Features Feedthrough Color : Yellow Heat Shrink Feedthrough Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 7.32 - 7.82 MM [.288 - .308 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough... | |
| Body Features Feedthrough Color : Yellow Heat Shrink Feedthrough Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 8 - 9.6 MM [.315 - .378 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough... | |
| Body Features Feedthrough Color : Yellow Heat Shrink Feedthrough Material : Fluorosilicone Product Type Features Feedthrough Product Type : Feedthrough Seal Feedthrough Shielded : No | |
| Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Compatible Cable Diameter Range : 12 MM [.474 INCH ] Thread Length : 2 MM [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 24 MM [.945 INCH ] Operation/Applicatio n... | |
| Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Compatible Cable Diameter Range : 5 MM [.197 INCH ] Thread Length : 2 MM [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 24 MM [.945 INCH ] Operation/Applicatio n... | |
| Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2 MM [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 24 MM [.945 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2 MM [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 38.41 MM [1.512 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2 MM [.079 INCH ] Mechanical Attachment Mounting Hole Diameter : 57.02 MM [2.244 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Black Primary Product Material : Composite Dimensions Thread Length : 2.54 MM [.1 INCH ] Mechanical Attachment Mounting Hole Diameter : 75.44 MM [2.97 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Black Primary Product Material : Composite Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Bright Silver Primary Product Material : Aluminum Alloy Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Body Diameter (Across Flats) : 37.5 MM [1.48 INCH ] Compatible Cable Diameter Range : 12 MM [.474 INCH ] Thread... | |
| Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Body Diameter (Across Flats) : 37.5 MM [1.48 INCH ] Compatible Cable Diameter Range : 22 MM [.87 INCH ] Thread... | |
| Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Body Diameter (Across Flats) : 55.5 MM [2.19 INCH ] Compatible Cable Diameter Range : 27 MM [1.08 INCH ] Thread... | |
| Body Features Primary Product Color : Bright Silver Primary Product Material : Composite Primary Product Plating Material : Nickel Dimensions Body Diameter (Across Flats) : 55.5 MM [2.19 INCH ] Compatible Cable Diameter Range : 35 MM [1.38 INCH ] Thread... | |
| Body Features Primary Product Color : Yellow Primary Product Material : Composite Dimensions Compatible Cable Diameter Range : 5 MM [.197 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 11 - 15 MM [.435 - .59 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 11 - 19 MM [.435 - .75 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 11 - 24 MM [.435 - .95 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 11.1 - 12.4 MM [.437 - .487 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 11.1 - 12.4 MM [.453 - .487 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 11.9 - 12.7 MM [.469 - .501 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 12 MM [.474 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 12.3 - 13.1 MM [.485 - .515 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 12.4 - 13.5 MM [.49 - .53 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 12.6 - 13.5 MM [.497 - .531 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 12.7 - 14 MM [.501 - .553 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 13.7 - 15 MM [.54 - .59 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 14.1 - 15.7 MM [.556 - .62 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 15.2 - 16.2 MM [.599 - .639 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 15.3 - 17 MM [.604 - .67 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 22 MM [.87 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 27 MM [1.08 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 35 MM [1.38 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 37 MM [1.45 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 4.7 - 12.7 MM [.185 - .5 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 4.7 - 15.8 MM [.185 - .625 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 4.7 - 19 MM [.185 - .75 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 4.7 - 24 MM [.185 - .95 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 4.7 - 9.5 MM [.185 - .375 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 45.7 MM [1.8 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 7.9 - 15.8 MM [.31 - .625 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 7.9 - 19 MM [.31 - .75 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 7.9 - 24 MM [.31 - .95 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 8 - 12.4 MM [.314 - .487 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 8 - 9 MM [.314 - .354 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 9 - 9.6 MM [.356 - .378 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 9 - 9.9 MM [.355 - .39 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Dimensions Compatible Cable Diameter Range : 9.9 - 10.7 MM [.389 - .421 INCH ] Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Color : Yellow Primary Product Material : Fluorosilicone Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Material : Composite Operation/Applicatio n Shielded : No | |
| Body Features Primary Product Material : Modified Polyolefin | |
| Dimensions Expanded Inside Diameter (Min) : 13 MM [.51 INCH ] Length : 76 MM [2.99 INCH ] Recovered Inside Diameter (Max) : 5.5 MM [.22 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Device Splice Type : SolderShield Termination Features Termination... | |
| Dimensions Expanded Inside Diameter (Min) : 18 MM [.71 INCH ] Length : 82 MM [3.228 INCH ] Recovered Inside Diameter (Max) : 8 MM [.315 INCH ] Product Type Features Feedthrough Product Type : Feedthrough Device Splice Type : SolderShield Termination Features Termination... | |
| Dimensions Expanded Inside Diameter (Min) : 8.2 MM [.325 INCH ] Length : 71 MM [2.795 INCH ] Recovered Inside Diameter (Max) : 3.8 MM [.15 INCH ] Product Type Features Product Type : Feed Through Device Splice Type : SolderShield Termination Features Termination... | |
| Operation/Applicatio n Shielded : No | |
| TCFS-30-62C-CAP |