4 Position Circular Connector Receptacle, Male Pins Solder
4 Pos Circular Connector, Male Pin, Gold, 13A, 250V, IP65, Size 11 Product overview: 207825-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-207825-9 can be used for catalog matching and distributor lookup.
Connector; CPC Receptacle; Thermoplastic (Housing); 11; 4; Black; Panel Mount
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121584-ND | 436-207825-9 | 70041984 | 52K3516 |
| Product Name | Circular Connector Assemblies | 13A 250V Electronic Connector | Connector; CPC Receptacle; Thermoplastic (Housing); 11; 4; Black; Panel Mount | Circular Connector, Rcpt, 4Pos, Flange; Product Range Amp - Te Connectivity |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | Flanged | ||
| Voltage Rating | 250 volts | |||
| Number of Contacts | 4 # | |||
| Gender | Female / Jack |