TE Connectivity Connectors Circlr,Industrial,Metal,Assembld/Kitted 206036-3

Description
RECEPTSZ 17-16CPC
Request a Quote Datasheet
Description
RECEPTSZ 17-16CPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206036-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206036-3
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206036-3
RECEPTSZ 17-16CPC

RECEPTSZ 17-16CPC

Buy Now
Singapore, Singapore
Electronic Connector
436-206036-3
Electronic Connector 436-206036-3
RECEPT,SZ 17-16,CPC Product overview: 206036-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206036-3 can be used for catalog matching and distributor lookup.

RECEPT,SZ 17-16,CPC Product overview: 206036-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206036-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1353-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1353-ND
Circular Connector Housings A1353-ND
16 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

16 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Industrial Circular Connectors - 372305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372305
Industrial Circular Connectors 372305
TE Connectivity 206036-3

TE Connectivity 206036-3

Supplier's Site
Circular Connector, Receptacle, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity - 46F321 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity
46F321
Circular Connector, Receptacle, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity 46F321
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 16 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 16 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, CPC; 16; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A - 70083016 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 16; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A
70083016
Connector, CPC; 16; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A 70083016
Connector, Receptacle, Number of Positions 16, Plastic Shell, Nylon Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 16, Plastic Shell, Nylon Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Housings - 206036-3 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206036-3
Circular Connector Housings 206036-3
CONN RCPT HSG MALE 16POS INLINE

CONN RCPT HSG MALE 16POS INLINE

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206036-3 436-206036-3 A1353-ND 372305 46F321 70083016 206036-3
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Electronic Connector Circular Connector Housings Industrial Circular Connectors Circular Connector, Receptacle, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity Connector, CPC; 16; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A Circular Connector Housings
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details