CMC PLUG ASSEMBLY,SZ 22
16 Pos Female Crimp Circular Connector, Metal Shell, IP65 Product overview: 208488-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-208488-1 can be used for catalog matching and distributor lookup.
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
TE Connectivity 208488-1
CIRCULAR CONNECTOR PLUG SIZE 22 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts;
CMC PLUG ASSEMBLY,SZ 22
Circular Plastic Connector, Shell Material Zinc Alloy, Shell Plating Nickel
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
Shell thread size 1-3⁄16-18 UNEF-2A.
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 208488-1 | 329-208488-1 | A1611-ND | 3602053 | 87F6180 | 76AC4172 | 70082995 |
| Product Name | Electronic Connector | Circular Connector Housings | Industrial Circular Connectors | Circular Connector Plug Size 22 16 Position Free Hanging; Product Range Amp - Te Connectivity | Cmc Plug Assembly,sz 22 Amp - Te Connectivity | Connector; Plug; 16; Thermoplastic; 22;Zinc Alloy; Black; Metal; Nickel | |
| Gender | Male / Plug | Male / Plug; Female / Jack | |||||
| Termination | Crimp | Crimp | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |