TE Connectivity Datasheets for Grounding Indicators

Grounding indicators are used to monitor and verify the presence of grounding systems.
Grounding Indicators: Learn more

Product Name Notes
Configuration Features Configuration Method : DIP Switches Behind Front Panel Dimensions Case Depth : 102 MM  [4.02 INCH ] Case Height : 290 MM  [11.42 INCH ] Case Width : 145 MM  [5.71 INCH ] Electrical Characteristics Power Supply : Battery Short Term Current...
Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Digital Inputs : 1 Number of Feeders : 1 Number of Relay Outputs : 2 Relay Output Configuration : 1 NC Contact For...
Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Digital Inputs : 1 Number of Feeders : 1 Number of Relay Outputs : 2 Relay Output Configuration : 1 Relay With 1...
Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Digital Inputs : 1 Number of Feeders : 1 Number of Relay Outputs : 4 Number of Voltage Inputs : 1 Relay Output...
Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Feeders : 1 Dimensions Case Depth : 137 MM  [5.39 INCH ] Case Height : 180 MM  [7.09 INCH ] Case Width : 110 MM  [4.33 INCH ] Electrical Characteristics Power Supply :...
Configuration Features Configuration Method : Kries Configuration Software, DIP Switches Behind Front Panel Dimensions Case Depth : 102 MM  [4.02 INCH ] Case Height : 290 MM  [11.42 INCH ] Case Width : 145 MM  [5.71 INCH ] Electrical Characteristics Power Supply : Battery...
Configuration Features Configuration Method : Kries Configuration Software Number of Digital Inputs : 4 Number of Feeders : 1 Number of Relay Outputs : 4 Number of Voltage Inputs : 1 Dimensions Case Depth : 165 MM 
Configuration Features Configuration Method : Kries Configuration Software Number of Digital Inputs : 4 Number of Relay Outputs : 4 Dimensions Case Depth : 137 MM  [5.39 INCH ] Case Height : 180 MM  [7.09 INCH ] Case Width : 110 MM  [4.33 INCH ]...
Configuration Features Relay Output Configuration : Wiper Dimensions Case Depth : 80 MM  [3.15 INCH ] Case Height : 48 MM  [1.89 INCH ] Case Width : 96 MM  [3.78 INCH ] Electrical Characteristics Power Supply : Battery, Sensors Step Voltage Monitoring : No Supply...