CIRCULAR CONNECTOR PLUG SIZE 28 63 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:63CONTACTS;
CIRCULAR CONNECTOR PLUG SIZE 28 63 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:63Contacts;
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19139552 | 87F6166 |
| Product Name | Connector/Terminal/Pin | Circular Connector Plug Size 28 63 Position Free Hanging; Product Range Amp - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |