TE Connectivity Standard Circular Connectors 2102353-5

Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Plug
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102353-5 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102353-5
Standard Circular Connectors 2102353-5
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Plug

Configuration Features


  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 08

Mechanical Attachment


  • Polarization Code : B

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Shell Type : Plug
Buy Now Datasheet
Circular Connector Assemblies - A104626-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104626-ND
Circular Connector Assemblies A104626-ND
8 Position Circular Connector Plug, Female Sockets Crimp

8 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2102353-5 A104626-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1056702-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Coax Connectors - 1-1337414-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers