TE Connectivity Datasheets for Rotary Position Sensors

Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more

Product Name Notes
Body Features Angular Position Sensor - RVDT/RVIT Weight (G) : 70 Angular Sensing Range (DEG) : 0 - 120 Case Material : Anodized Aluminum Configuration Features Electrical Connection : Cable Dimensions Case Diameter : 38.1 MM 
Body Features Product Weight : 11.183 G  [.394 OZ ] Operation/Applicatio n Functional Area : Brake & Safety Product Type Features Automotive Sensor Technology : Hall Switch Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40...
Body Features Product Weight : 1600 G  [56.438 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Device Identification Code : I/O = 7, ID = A, ID1 = F, ID2 = 0 Electrical...
Body Features Product Weight : 1600 G  [56.438 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Device Identification Code : I/O: 7h, ID: Ah, ID2: 2h Electrical Characteristics Output Voltage Drop (Max) (VDC) :...
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Output Voltage Drop (Max) (VDC) : 1.7 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Copper-Free Aluminum...
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2.5 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Copper-Free Aluminum...
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2.5 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Copper-Free Aluminum...
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Switching Current (Max) (MAMP) : 3000 Housing Features Housing...
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 24 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9)...
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 3000 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical...
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical...
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Switching Current (Max) (MAMP) : 3000 Switching Voltage (Max) (VDC) : 24 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical...
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Switching Current (Max) (MAMP) : 3000 Switching Voltage (Max) (VDC) : 250 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical...
Body Features Product Weight : 1600 G  [56.438 OZ ] Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Operational Use...
Body Features Product Weight : 176 G  [6.2 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type :...
Body Features Product Weight : 1900 G  [67.02 OZ ] Dimensions Nominal Operating Distance : 2 MM  [.078 INCH ] Electrical Characteristics Output Type : SPDT Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover...
Body Features Product Weight : 1900 G  [67.02 OZ ] Electrical Characteristics Output Type : SPDT Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (8) Stainless Steel Screws...
Body Features Product Weight : 220 G  [7.76 OZ ] Configuration Features Addressing Method : Programmable Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x 9 MM  [.354 x...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Dimensions Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Device Identification Code : I/O = 3h, ID = Ah, ID2 = 1h Dimensions Nominal Operating Distance :...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Device Identification Code : I/O = 7, ID = A, ID1 = 7, ID2 = E Dimensions...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Device Identification Code : I/O = 7, ID = A, ID1 = 8, ID2 = F Dimensions...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Configuration Method : Dual Bank (A/B) Device Identification Code : I/O: 7h, ID: Ah, ID2: 2h Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Addressing Method : Programmable Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x 9 MM  [.354 x...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Device Identification Code : I/O = 3h, ID = 7h, ID1 = 0h, ID2 = Fh Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal...
Body Features Product Weight : 250 G  [8.818 OZ ] Configuration Features Device Identification Code : I/O = 3h, ID = Ah, ID2 = 1h Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM 
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption...
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type :...
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Supply Voltage...
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption...
Body Features Product Weight : 270 G  [9.52 OZ ] Configuration Features Addressing Method : Programmable Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x...
Body Features Product Weight : 4600 G  [162.26 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Switching Current (Max) (MAMP) : 3000 Housing Features Housing...
Body Features Product Weight : 4600 G  [162.26 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 3000 Housing Features Housing Material : 316 Stainless Steel Industry Standards IP Rating : IP66...
Body Features Product Weight : 4600 G  [162.26 OZ ] Electrical Characteristics Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : 316 Stainless Steel Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature :...
Body Features Product Weight : 4600 G  [162.26 OZ ] Electrical Characteristics Switching Current (Max) (MAMP) : 3000 Housing Features Housing Material : 316 Stainless Steel Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature :...
Body Features Product Weight : 630 G  [22.22 OZ ] Dimensions Nominal Operating Distance : 2 MM  [.078 INCH ] Electrical Characteristics Output Type : NC Contact Housing Features Housing Material : Thermoplastic Industry Standards IP Rating : IP66 Mechanical Attachment...
Body Features Product Weight : 630 G  [22.22 OZ ] Dimensions Nominal Operating Distance : 2 MM  [.078 INCH ] Electrical Characteristics Output Type : SPDT Housing Features Housing Material : Thermoplastic Industry Standards IP Rating : IP66 Mechanical Attachment Cover...
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Electrical Characteristics Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 2.5 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Thermoplastic...
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 1 - 31 Electrical Configuration : AS-Interface Network Operational Use Specification : General...
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Device Identification Code : I/O: 7h, ID: Ah, ID2: 2h Electrical Characteristics Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 2.5 Switching...
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Device Identification Code : I/O: 7h, ID: Ah, ID2: 2h Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover...
Configuration Features Device Identification Code : I/O: 3h, ID: 0h Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio...
Electrical Characteristics Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 1.7 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio...
Electrical Characteristics Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 2.5 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio...
Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : PNP...
Electrical Characteristics Switching Current (Max) (MAMP) : 3000 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification :...
Electrical Characteristics Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification :...
Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DeviceNet...
Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Electrical Configuration : PNP Operational Use Specification : Potentially Explosive...
Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Electrical Configuration : Reed Operational Use Specification : Potentially Explosive...
Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DeviceNet Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection :...
Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Electrical Configuration : PNP Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" BSP
Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Electrical Configuration : PNP Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/4" BSP
Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Electrical Configuration : PNP Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/4" NPT
Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : NAMUR Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic...