9 Position Circular Connector Receptacle, Male Pins Solder
9 Pos Circular Connector, Female, Straight, 7.5A, 250V, Gold Pin Product overview: 206852-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206852-8 can be used for catalog matching and distributor lookup.
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
Square flange method panel attachment.
CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115031-ND | 436-206852-8 | 70082863 | 94C1222 |
| Product Name | Circular Connector Assemblies | 7.5A 250V Electronic Connector | Connector Housing; CPC Receptacle; AMP/Series 2; 11; 9; Pin; Panel; Wire; 4-40 | Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | Flanged | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 7.5 amps | 7.5 amps | 7.5 amps | |
| Number of Contacts | 9 # |