TE Connectivity Electronic Connector 208497-1

Description
Female Circular Connector, 3 Pos, Size 22, Crimp, Black Metal Product overview: 208497-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208497-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Circular Connector, 3 Pos, Size 22, Crimp, Black Metal Product overview: 208497-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208497-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-208497-1
Electronic Connector 436-208497-1
Female Circular Connector, 3 Pos, Size 22, Crimp, Black Metal Product overview: 208497-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208497-1 can be used for catalog matching and distributor lookup.

Female Circular Connector, 3 Pos, Size 22, Crimp, Black Metal Product overview: 208497-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208497-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 17-208497-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-208497-1-ND
Circular Connector Housings 17-208497-1-ND
CONN RCPT HSG FMALE 3POS PNL MT

CONN RCPT HSG FMALE 3POS PNL MT

Buy Now Datasheet
 - 208497-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CMC RECEPTACLE ASSY,SIZE 22

CMC RECEPTACLE ASSY,SIZE 22

Buy Now
Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amp - Te Connectivity - 25C0585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amp - Te Connectivity
25C0585
Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amp - Te Connectivity 25C0585
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
CMC RECEPTACLE ASSY,SIZE 22 - 70083111 - Allied Electronics, Inc.
Fort Worth, TX, USA
CMC RECEPTACLE ASSY,SIZE 22
70083111
CMC RECEPTACLE ASSY,SIZE 22 70083111
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. The Type XII power contacts and tools are listed for Series 3 on Page .

The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
The Type XII power contacts and tools are listed for Series 3 on Page .

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-208497-1 17-208497-1-ND 208497-1 25C0585 70083111
Product Name Electronic Connector Circular Connector Housings Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amp - Te Connectivity CMC RECEPTACLE ASSY,SIZE 22
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details