TE Connectivity Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Filter : Blank Silicon Dimensions Thermopile Infrared Digital Sensor Height : 12.1 MM [.47 INCH ] Thermopile Infrared Digital Sensor Length : 25 MM [.984 INCH ] Width : 35 MM [1.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply... | |
| Body Features Filter : Blank Silicon Dimensions Thermopile Infrared Digital Sensor Height : 15.2 MM [.59 INCH ] Thermopile Infrared Digital Sensor Length : 25 MM [.984 INCH ] Width : 35 MM [1.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply... | |
| Body Features Filter : Broad Band Pass 8-14µm Dimensions Thermopile Infrared Digital Sensor Diameter : 18 MM [.708 INCH ] Thermopile Infrared Digital Sensor Length : 111 MM [4.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply Voltage... | |
| Body Features Filter : Long Wave Pass 5.0µm Dimensions Thermopile Infrared Digital Sensor Height : 7 MM [.27 INCH ] Thermopile Infrared Digital Sensor Length : 25 MM [.984 INCH ] Width : 35 MM [1.37 INCH ] Electrical Characteristics Thermopile Infrared Digital... | |
| Dimensions Height (MM) : 24 Thermopile Infrared Sensor Length : 25 MM [.984 INCH ] Width (MM) : 35 Other Ambient Temperature Range (DEGF) : 14 - 185 Field of View X x Y (DEG) : 5 Optics :... | |
| Dimensions Thermopile Infrared Sensor Diameter : 5.3 MM [.21 INCH ] Thermopile Infrared Sensor Length : 2.7 MM [.106 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.5 Electrical Characteristics TP Voltage (T_BB/T_amb) (MILV) : 5 ± 1.3 Operation/Applicatio... | |
| Dimensions Thermopile Infrared Sensor Diameter : 5.3 MM [.21 INCH ] Thermopile Infrared Sensor Length : 2.7 MM [.106 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.5 Electrical Characteristics TP Voltage (T_BB/T_amb) (MILV) : 8.4 ± 2.1 Operation/Applicatio... | |
| Dimensions Thermopile Infrared Sensor Diameter : 5.4 MM [.21 INCH ] Thermopile Infrared Sensor Length : 2.7 MM [.106 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.5 Electrical Characteristics TP Voltage (T_BB/T_amb) (MILV) : 144 Operation/Applicatio n Responsivity... | |
| Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM [.36 INCH ] Thermopile Infrared Sensor Length : 4.3 MM [.53 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.5 Other Ambient Temperature Range (DEGF) : -4 - 185 Field of... | |
| Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM [.36 INCH ] Thermopile Infrared Sensor Length : 4.4 MM [.173 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.5 Electrical Characteristics TP Voltage (T_BB/T_amb) (MILV) : 7 ± 2.1 Operation/Applicatio... | |
| Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM [.36 INCH ] Thermopile Infrared Sensor Length : 8.5 MM [.334 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.2 Electrical Characteristics TP Voltage (T_BB/T_amb) (MILV) : .9 ± .25 Operation/Applicatio... |