28 Pos Circular Receptacle Connector, Crimp, 250V, Size 17 Product overview: 206038-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206038-1 can be used for catalog matching and distributor lookup.
TE Connectivity 206038-1
Win Source Part Number: 1024264-206038-1
Category: Connectors, Interconnects>Circul
Series: CPC Series 2
Type: For Female Sockets
Number of Positions: 28
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 20
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: 17-28
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -206038-1-SI,2266-20
Base Product Number: 206038
CPC RECPT ASSEMBLY SIZE 17-28
Comm Circular Connect
28 Position Circular Connector Receptacle Housing Panel Mount
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with socket contacts.
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:28Contacts;
Circular Connector Housing, CPC Series 2, Receptacle, 28, Socket, Panel Mount, 17-28 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-206038-1 | 6806753 | 1024264-206038-1 | 206038-1 | A1378-ND | 70082960 | 46F1131 |
| Product Name | 250V Electronic Connector | Industrial Circular Connectors | Connectors, Interconnects - Circular Connectors - Housings | Circular Connector Housings | Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Mounting Holes; Wire | Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity | |
| Termination | Crimp | Crimp | |||||
| Voltage Rating | 250 volts | ||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | ||||||
| Geometry | Straight; Straight | Straight |