TE Connectivity Datasheets for O-rings
O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases.
O-rings: Learn more
| Product Name | Notes |
|---|---|
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 14 MM [.551 INCH ] Outside Diameter : 17.6 MM [.693 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 17.2 MM [.677 INCH ] Outside Diameter : 20.8 MM [.819 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 20.4 MM [.803 INCH ] Outside Diameter : 24 MM [.945 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM [.988 INCH ] Outside Diameter : 28.7 MM [1.13 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM [1.114 INCH ] Outside Diameter : 31.9 MM [1.256 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 31.5 MM [1.24 INCH ] Outside Diameter : 35.1 MM [1.382 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 34.7 MM [1.366 INCH ] Outside Diameter : 38.3 MM [1.508 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.8 MM [1.488 INCH ] Outside Diameter : 43 MM [1.693 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 40.9 MM [1.61 INCH ] Outside Diameter : 46.1 MM [1.815 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 44.1 MM [1.736 INCH ] Outside Diameter : 49.3 MM [1.941 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Shape : Round Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM [1.862 INCH ] Outside Diameter : 52.5 MM [2.067 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 14 MM [.551 INCH ] Outside Diameter : 17.6 MM [.693 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 14 MM [.551 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 14 MM [.551 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 14 MM [.551 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 14 MM [.551 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 14 MM [.551 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 17.2 MM [.677 INCH ] Outside Diameter : 20.8 MM [.819 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 17.2 MM [.677 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 17.2 MM [.677 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 17.2 MM [.677 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 17.2 MM [.677 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 17.2 MM [.677 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 18.8 MM [.74 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 18.8 MM [.74 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 18.8 MM [.74 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 18.8 MM [.74 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 20.4 MM [.803 INCH ] Outside Diameter : 24 MM [.945 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 20.4 MM [.803 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 20.4 MM [.803 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 20.4 MM [.803 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 20.4 MM [.803 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 20.4 MM [.803 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 22 MM [.866 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 22 MM [.866 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 22 MM [.866 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 22 MM [.866 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM [.988 INCH ] Outside Diameter : 28.7 MM [1.13 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM [.988 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM [.988 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM [.988 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM [.988 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM [.988 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM [1.114 INCH ] Outside Diameter : 31.9 MM [1.256 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM [1.114 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM [1.114 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM [1.114 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM [1.114 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 28.3 MM [1.114 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 31.5 MM [1.24 INCH ] Outside Diameter : 35.1 MM [1.382 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 31.5 MM [1.24 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 31.5 MM [1.24 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 31.5 MM [1.24 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 31.5 MM [1.24 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 31.5 MM [1.24 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 34.7 MM [1.366 INCH ] Outside Diameter : 38.3 MM [1.508 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 34.7 MM [1.366 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 34.7 MM [1.366 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 34.7 MM [1.366 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 34.7 MM [1.366 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 34.7 MM [1.366 INCH ] Product Thickness : 1.8 MM [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.5 MM [1.476 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.5 MM [1.476 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.5 MM [1.476 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.5 MM [1.476 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.8 MM [1.488 INCH ] Outside Diameter : 43 MM [1.693 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 37.8 MM [1.488 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 40.9 MM [1.61 INCH ] Outside Diameter : 46.1 MM [1.815 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 40.9 MM [1.61 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 40.9 MM [1.61 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 40.9 MM [1.61 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 40.9 MM [1.61 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 40.9 MM [1.61 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 44.1 MM [1.736 INCH ] Outside Diameter : 49.3 MM [1.941 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 44.1 MM [1.736 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 44.1 MM [1.736 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 44.1 MM [1.736 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 44.1 MM [1.736 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 44.1 MM [1.736 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM [1.862 INCH ] Outside Diameter : 52.5 MM [2.067 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM [1.862 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM [1.862 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM [1.862 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM [1.862 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With... | |
| Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 47.3 MM [1.862 INCH ] Product Thickness : 2.6 MM [.102 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With... |