TE Connectivity Standard Circular Connectors 2101550-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101550-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101550-1
Standard Circular Connectors 2101550-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy

Configuration Features


  • Keying : Single Key
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular

Dimensions


  • Panel Thickness : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .15

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Self-Locking

Packaging Features


  • Packaging Quantity : 40

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2101550-1 2101550-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products