TE Connectivity Circular Ethernet Hardware 1987674-1

Description
Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 5 Industry Standards IP Rating : IP65/67 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Frame, Push-Pull Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Frame Kit Type : SL-Series 110 Connect Jack Modular Jacks & Plugs Accessory Type : Frame Kit (Push Pull) Modular Jacks & Plugs Products : Accessories
Request a Quote Datasheet
Description
Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 5 Industry Standards IP Rating : IP65/67 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Frame, Push-Pull Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Frame Kit Type : SL-Series 110 Connect Jack Modular Jacks & Plugs Accessory Type : Frame Kit (Push Pull) Modular Jacks & Plugs Products : Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Ethernet Hardware - 1987674-1 - TE Connectivity
Berwyn, PA, United States
Circular Ethernet Hardware
1987674-1
Circular Ethernet Hardware 1987674-1
Body Features Seal Material : EPDM Configuration Features Wiring Pattern : Cat 5 Industry Standards IP Rating : IP65/67 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Frame, Push-Pull Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Frame Kit Type : SL-Series 110 Connect Jack Modular Jacks & Plugs Accessory Type : Frame Kit (Push Pull) Modular Jacks & Plugs Products : Accessories

Body Features


  • Seal Material : EPDM

Configuration Features


  • Wiring Pattern : Cat 5

Industry Standards


  • IP Rating : IP65/67
  • Performance Category : Cat 5e

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : Frame, Push-Pull

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Frame Kit Type : SL-Series 110 Connect Jack
  • Modular Jacks & Plugs Accessory Type : Frame Kit (Push Pull)
  • Modular Jacks & Plugs Products : Accessories
Buy Now
Modular/Ethernet Connector Accessories - A120501-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Accessories
A120501-ND
Modular/Ethernet Connector Accessories A120501-ND
Connector Frame For Cat6 Modular RJ45 Plugs

Connector Frame For Cat6 Modular RJ45 Plugs

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1987674-1
Modular Connectors / Ethernet Connectors 1987674-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Connectors Modular, Ethernet & Premise Wiring - 1987674-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ethernet & Premise Wiring
1987674-1
Connectors Modular, Ethernet & Premise Wiring 1987674-1
Plastic Frame kit with SL-S eries 110 connect jack

Plastic Frame kit with SL-S eries 110 connect jack

Buy Now
Modular Connectors / Ethernet Connectors - 1987674-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1987674-1
Modular Connectors / Ethernet Connectors 1987674-1
Modular Connectors / Ethernet Connectors RJ45 Cat5 FEM

Modular Connectors / Ethernet Connectors RJ45 Cat5 FEM

Buy Now Datasheet
Ip65/67 Push-Pull Frame Cat5 Amp - Te Connectivity - 36AC0635 - Newark, An Avnet Company
Chicago, IL, United States
Ip65/67 Push-Pull Frame Cat5 Amp - Te Connectivity
36AC0635
Ip65/67 Push-Pull Frame Cat5 Amp - Te Connectivity 36AC0635
IP65/67 PUSH-PULL FRAME CAT5

IP65/67 PUSH-PULL FRAME CAT5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1987674-1 A120501-ND 1987674-1 1987674-1 1987674-1 36AC0635
Product Name Circular Ethernet Hardware Modular/Ethernet Connector Accessories Modular Connectors / Ethernet Connectors Connectors Modular, Ethernet & Premise Wiring Modular Connectors / Ethernet Connectors Ip65/67 Push-Pull Frame Cat5 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SDL Connectors - 1-1761183-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
5 suppliers
Modular Connectors / Ethernet Connectors - 1-533937-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers