TE Connectivity Circular Connector Receptacle Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity 206613-3.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 22 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 22 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7980 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7980
Circular Connector Receptacle Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7980
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 22 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 23 22 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7980
Product Name Circular Connector Receptacle Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details