TE Connectivity Datasheets for Busbars and Busways

Busways and busbars (conductor bars)  provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more

Product Name Notes
Contact Features Contact Current Rating (Max) (AMP) : 120 Interface Plating : Tin (Sn) Mating Tab Thickness : 1.8 MM  [.07 INCH ] Typical Current Rating (AMP) : 125 Dimensions Compatible Insulation Diameter Range : 8.5 - 11.5 MM 
Contact Features Contact Current Rating (Max) (AMP) : 15 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 1.55 - 2.1 MM  [.061 - .082 INCH ] Wire Size (MMSQ) : .75 - 1 Wire...
Contact Features Contact Current Rating (Max) (AMP) : 18 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 1.55 - 2.1 MM  [.061 - .082 INCH ] Wire Size (MMSQ) : .75 - 1 Wire...
Contact Features Contact Current Rating (Max) (AMP) : 20 Interface Plating : Tin (Sn) Dimensions Accepts Insulation Diameter Range : 3 - 4.3 MM  [.11 - .16 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire...
Contact Features Contact Current Rating (Max) (AMP) : 20 Interface Plating : Tin (Sn) Dimensions Accepts Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ] Wire Size (MMSQ) : 4 - 6 Wire...
Contact Features Contact Current Rating (Max) (AMP) : 20 Interface Plating : Tin (Sn) Typical Current Rating (AMP) : 20 Dimensions Compatible Insulation Diameter Range : 3 - 4.3 MM  [.118 - .169 INCH ] Wire Size...
Contact Features Contact Current Rating (Max) (AMP) : 25 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 3.4 - 3.8 MM  [.133 - .149 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) :...
Contact Features Contact Current Rating (Max) (AMP) : 25 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ] Wire Size (MMSQ) : 4 - 6 Wire...
Contact Features Contact Current Rating (Max) (AMP) : 28 Interface Plating : Tin (Sn) Typical Current Rating (AMP) : 28 Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.129 - .177 INCH ] Wire Size...
Contact Features Contact Current Rating (Max) (AMP) : 30 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire...
Contact Features Contact Current Rating (Max) (AMP) : 32 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ] Wire Size (MMSQ) : 4 - 6 Wire...
Contact Features Contact Current Rating (Max) (AMP) : 33 Interface Plating : Tin (Sn) Dimensions Accepts Insulation Diameter Range : 3.2 - 4.3 MM  [.125 - .169 INCH ] Wire Size (MMSQ) : 5 - 6 Wire...
Contact Features Contact Current Rating (Max) (AMP) : 33 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 3.3 - 5 MM  [.13 - .19 INCH ] Wire Size (MMSQ) : 2 - 5 Wire...
Contact Features Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 3.1 - 4.2 MM  [.122 - .165 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire...
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Compatible Insulation Diameter Range : 3 - 3.7 MM  [.118 - .145 INCH ] Wire Size (MMSQ) :...
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 30 Dimensions Compatible Insulation Diameter Range : 2.7 - 3.7 MM  [.11...