TE Connectivity Standard Circular Connectors 2101551-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Panel Thickness (Recommended) : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .06 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Polarization Code : 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 16 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Component Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Panel Thickness (Recommended) : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .06 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Polarization Code : 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 16 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Component Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101551-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101551-1
Standard Circular Connectors 2101551-1
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Panel Thickness (Recommended) : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .06 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Polarization Code : 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 16 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Component Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Hermetically Sealed : Yes
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 40
  • Number of Signal Positions : 40

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Panel Thickness (Recommended) : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .06
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (VAC) : 725

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]
  • Circular Connector Shell Size : 5

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Self-Locking
  • Polarization Code : 1

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 16

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Component
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - A104618-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104618-ND
Circular Connector Assemblies A104618-ND
40 Position Circular Connector Plug, Male Pins Solder Cup

40 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 2101551-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
2101551-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 2101551-1
PLUG,40 POS,SZ105,W/SOLDER CUPS,140 POT

PLUG,40 POS,SZ105,W/SOLDER CUPS,140 POT

Buy Now
Circular Connector, Plug, 40Pos, Cable; Product Range Amp - Te Connectivity - 48W3182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 40Pos, Cable; Product Range Amp - Te Connectivity
48W3182
Circular Connector, Plug, 40Pos, Cable; Product Range Amp - Te Connectivity 48W3182
CIRCULAR CONNECTOR, PLUG, 40POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:40Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 40POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:40Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
CONN 40POS PIN SLD CUP SNGL KEY - 785-2101551-1 - Utmel Electronic Limited
Hong Kong, China
CONN 40POS PIN SLD CUP SNGL KEY
785-2101551-1
CONN 40POS PIN SLD CUP SNGL KEY 785-2101551-1
CONN 40POS PIN SLD CUP SNGL KEY

CONN 40POS PIN SLD CUP SNGL KEY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101551-1 A104618-ND 2101551-1 2101551-1 48W3182 785-2101551-1
Product Name Standard Circular Connectors Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Plug, 40Pos, Cable; Product Range Amp - Te Connectivity CONN 40POS PIN SLD CUP SNGL KEY
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 725 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Contact Size (AWG) 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Standard Circular Connectors - 1-1589058-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details