TE Connectivity Standard Circular Connectors 2102353-3

Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Plug
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102353-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102353-3
Standard Circular Connectors 2102353-3
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Plug

Configuration Features


  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 08

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Shell Type : Plug
Buy Now Datasheet
Circular Connector Assemblies - A104628-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104628-ND
Circular Connector Assemblies A104628-ND
8 Position Circular Connector Plug, Female Sockets Crimp

8 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
CeeLok FAS-T, Plug Kit, Ni, A

CeeLok FAS-T, Plug Kit, Ni, A

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102353-3 A104628-ND 2102353-3
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers