TE Connectivity Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.2 MM [1.74 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 44.2 MM [1.74 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 25 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 57.9 MM [2.28 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 25 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 57.9 MM [2.28 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 74.4 MM [2.929 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 74.4 MM [2.929 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 50 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 72.1 MM [2.839 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 50 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 72.1 MM [2.839 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 9 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 35.8 MM [1.409 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 9 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 35.8 MM [1.409 INCH ] Electrical Characteristics Resistance to Petroleum :... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .022 M [.07 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 22.23 MM [.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .025 M [.08 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .025 M [.08 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 25.4 MM [1 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .027 M [.09 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .028 M [.09 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 27.79 MM [1.094 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .029 M [.1 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .03 M [.1 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 30.18 MM [1.188 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .032 M [.1 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .033 M [.11 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 32.54 MM [1.281 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .034 M [.11 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .035 M [.11 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 34.93 MM [1.375 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .038 M [.12 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .038 M [.13 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .041 M [.13 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .041 M [.14 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .044 M [.14 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .044 M [.15 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .048 M [.16 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .051 M [.17 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 50.8 MM [2 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .057 M [.19 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 57.15 MM [2.25 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .064 M [.21 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 63.5 MM [2.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .07 M [.23 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 69.85 MM [2.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .076 M [.25 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 76.2 MM [3 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Length : .083 M [.27 FT ] Product Thickness : .8 MM [.031 INCH ] Product Width : 82.55 MM [3.25 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 21.34 MM [.84 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 21.34 MM [.84 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 21.34 MM [.84 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 21.34 MM [.84 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 21.34 MM [.84 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 22.23 MM [.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 22.23 MM [.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 22.23 MM [.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 22.23 MM [.875 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 22.23 MM [.875 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 25.4 MM [1 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 25.4 MM [1 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 25.4 MM [1 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 25.4 MM [1 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 25.4 MM [1 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 27.79 MM [1.094 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 27.79 MM [1.094 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 27.79 MM [1.094 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 27.79 MM [1.094 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 27.79 MM [1.094 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 30.18 MM [1.188 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 30.18 MM [1.188 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 30.18 MM [1.188 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 30.18 MM [1.188 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 30.18 MM [1.188 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 32.54 MM [1.281 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 32.54 MM [1.281 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 32.54 MM [1.281 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 32.54 MM [1.281 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 32.54 MM [1.281 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.93 MM [1.375 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.93 MM [1.375 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.93 MM [1.375 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.93 MM [1.375 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.93 MM [1.375 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 50.8 MM [2 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 50.8 MM [2 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 50.8 MM [2 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 50.8 MM [2 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 50.8 MM [2 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 57.15 MM [2.25 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 57.15 MM [2.25 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 57.15 MM [2.25 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 57.15 MM [2.25 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 57.15 MM [2.25 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 63.5 MM [2.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 63.5 MM [2.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 63.5 MM [2.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 63.5 MM [2.5 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 63.5 MM [2.5 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 69.85 MM [2.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 69.85 MM [2.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 69.85 MM [2.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 69.85 MM [2.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 69.85 MM [2.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 76.2 MM [3 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 76.2 MM [3 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 76.2 MM [3 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 76.2 MM [3 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 76.2 MM [3 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 82.55 MM [3.25 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 82.55 MM [3.25 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 82.55 MM [3.25 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .1... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 82.55 MM [3.25 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012... | |
| Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 82.55 MM [3.25 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.2 MM [1.74 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.2 MM [1.74 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 44.2 MM [1.74 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 15 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 44.2 MM [1.74 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 25 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 57.9 MM [2.28 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 25 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 57.9 MM [2.28 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 25 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 57.9 MM [2.28 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 25 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 57.9 MM [2.28 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 74.4 MM [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 74.4 MM [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 74.4 MM [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 37 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 74.4 MM [2.929 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 50 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 72.1 MM [2.839 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 50 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 72.1 MM [2.839 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 50 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 72.1 MM [2.839 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 50 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 72.1 MM [2.839 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 9 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 35.8 MM [1.409 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 9 Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 35.8 MM [1.409 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 9 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 35.8 MM [1.409 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Configuration Features Number of Positions : 9 Dimensions Product Thickness : 1.6 MM [.062 INCH ] Product Width : 35.8 MM [1.409 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 24.51 MM [.965 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 26.92 MM [1.06 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 29.29 MM [1.153 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 31.95 MM [1.258 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 34.32 MM [1.351 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 38.1 MM [1.5 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 41.28 MM [1.625 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 44.45 MM [1.75 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible... | |
| Body Features Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM [.031 INCH ] Product Width : 47.63 MM [1.875 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible... |