TE Connectivity 205841-2
TE Connectivity 205841-2
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
8 Pos Circular Receptacle, Crimp, Straight, 600V, Size 11 Product overview: 205841-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205841-2 can be used for catalog matching and distributor lookup.
CPC RECPT ASSEMBLY SIZE 11-8
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 8 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with pin contacts.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 372478 | 1648557 | A1367-ND | 436-205841-2 | 205841-2 | 46F1120 | 70082950 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Housings | 600V Electronic Connector | Circular Connector Receptacle Size 11, 8 Position Free Hanging; Product Range Amp - Te Connectivity | Connector Housing; CPC Receptacle; AMP/Series 2; 11; 8; Free Hanging; Wire | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | |||||
| Geometry | Straight; Straight | Straight; Straight | Straight | ||||
| Termination | Crimp | Crimp | Crimp |