TE Connectivity Datasheets for Encapsulants and Potting Compounds

Encapsulants and potting compounds are resins or adhesives that are used to encapsulate circuit boards and semiconductors, fill containers of electronic components, and infiltrate electrical coils. They provide environmental protection, electrical insulation and other specialized characteristics.
Encapsulants and Potting Compounds: Learn more

Product Name Notes
Body Features Color : Black Industry Standards UL Rating : No Operation/Applicatio n Application : Potting Halogen Free : Yes Isocyanate-Free : No Label-Free Acc REACH & CLP : No Marine-Offshore-Ship building Certified : No Mechanical Resistance :...
Body Features Color : Milky-Translucent Electrical Characteristics Potting Resin Voltage Rating : ≤ 36 Industry Standards CSA Certified : No Standards : HD 629.1 UL Rating : No Operation/Applicatio n Application : Potting Free of Lead,...
Body Features Color : Opaque Flexibility : Elastic Industry Standards UL Rating : No Operation/Applicatio n Application : Potting Halogen Free : Yes Isocyanate-Free : No Label-Free Acc REACH & CLP : No Marine-Offshore-Ship building Certified : No...
Body Features Color : Transparent Flexibility : Soft-Elastic Industry Standards UL Rating : No Operation/Applicatio n Application : Potting Halogen Free : Yes Isocyanate-Free : Yes Label-Free Acc REACH & CLP : Yes Marine-Offshore-Ship building Certified : No...
Body Features Primary Product Color : Beige Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50393, HD 631.1 S2 UL Flammability Rating : No Operation/Applicatio...
Body Features Primary Product Color : Beige Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD 631.1 S2, EN 50393 UL Flammability Rating : No Operation/Applicatio...
Body Features Primary Product Color : Beige Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD 631.1 S2 UL Flammability Rating : No Operation/Applicatio n Mechanical...
Body Features Primary Product Color : Beige Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging...
Body Features Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging...
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 12, ≤ 15, ≤ 7.2, ≤ 42, ≤ 17.5, ≤ 24, ≤ 36, ≤ 25, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 15, ≤ 25, ≤ 12, ≤ 7.2, ≤ 24, ≤ 46, ≤ 17.5, ≤ 42, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 46, ≤ 36, ≤ 35, ≤ 1, ≤ 15, ≤ 42, ≤ 7.2, ≤ 17.5, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 7.2, ≤ 15, ≤ 35, ≤ 17.5, ≤ 24, ≤ 36, ≤ 46, ≤ 1, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 15, ≤ 46, ≤ 35, ≤ 36, ≤ 1, ≤ 25, ≤ 12, ≤ 42, ≤ 17.5, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 15, ≤ 7.2, ≤ 17.5, ≤ 46, ≤ 24, ≤ 35, ≤ 42, ≤ 1, ≤ 36, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 17.5, ≤ 12, ≤ 36, ≤ 25, ≤ 24, ≤ 35, ≤ 7.2, ≤ 15, ≤ 42, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 17.5, ≤ 35, ≤ 25, ≤ 36, ≤ 46, ≤ 7.2, ≤ 15, ≤ 12, ≤ 42, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging...
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 35, ≤ 17.5, ≤ 46, ≤ 25, ≤ 7.2, ≤ 36, ≤ 42, ≤ 15, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 36, ≤ 1, ≤ 17.5, ≤ 25, ≤ 42, ≤ 46, ≤ 12, ≤ 7.2, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 46, ≤ 1, ≤ 7.2, ≤ 17.5, ≤ 15, ≤ 12, ≤ 36, ≤ 35, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 7.2, ≤ 15, ≤ 36, ≤ 25, ≤ 12, ≤ 35, ≤ 42, ≤ 46, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 25, ≤ 17.5, ≤ 42, ≤ 15, ≤ 36, ≤ 24, ≤ 1, ≤ 12, ≤ 46, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 46, ≤ 15, ≤ 25, ≤ 24, ≤ 17.5, ≤ 42, ≤ 7.2, ≤ 36, ≤ 35, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 7.2, ≤ 12, ≤ 24, ≤ 35, ≤ 42, ≤ 25, ≤ 36, ≤ 46, ≤ 15, ≤
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 7.2, ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50393, HD 631.1 S2 UL Flammability Rating :...
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 7.2, ≤ 24, ≤ 46, ≤ 42, ≤ 17.5, ≤ 25, ≤ 15, ≤ 35, ≤ 12, ≤
Body Features Primary Product Color : Brown Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging...
Body Features Primary Product Color : Brown Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features...
Body Features Primary Product Color : Green Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50393, HD 631.1 S2 UL Flammability Rating : No Operation/Applicatio...
Body Features Primary Product Color : Green Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD 631.1 S2, EN 50393 UL Flammability Rating : No Operation/Applicatio...
Body Features Primary Product Color : Opaque Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging...
Body Features Primary Product Color : Transparent, Green, Beige, Blue Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 46, ≤ 7.2, ≤ 15, ≤ 35, ≤ 25, ≤ 42, ≤ 17.5,...
Body Features Primary Product Color : Transparent Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation Packaging Features Packaging...
Body Features Primary Product Color : Transparent Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Shock & Vibration, High Elongation Potting...