TE Connectivity Circular Connector Housings 1977878-1

Description
SLD CPC PLUG ASY,11-4,STD SEX, UV RESIST
Request a Quote Datasheet
Description
SLD CPC PLUG ASY,11-4,STD SEX, UV RESIST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1977878-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SLD CPC PLUG ASY,11-4,STD SEX, UV RESIST

SLD CPC PLUG ASY,11-4,STD SEX, UV RESIST

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A116568-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A116568-ND
Circular Connector Housings A116568-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - 1977878-1 - 854274-1977878-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 1977878-1
854274-1977878-1
Circular Connectors - Circular Connectors - Housings - 1977878-1 854274-1977878-1
Manufacturer: TE Connectivity Win Source Part Number: 854274-1977878-1 Series: CPC Series 1 Features: Position Circular Connector Package: Bulk Family Name: 1977878 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1977878-1-SI, A116568, 2266-1977878-1

Manufacturer: TE Connectivity
Win Source Part Number: 854274-1977878-1
Series: CPC Series 1
Features: Position Circular Connector
Package: Bulk
Family Name: 1977878
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1977878-1-SI, A116568, 2266-1977878-1

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-1977878-1
600V Electronic Connector 436-1977878-1
4-Pos Female Crimp Circular Connector, IP67, 600V Product overview: 1977878-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1977878-1 can be used for catalog matching and distributor lookup.

4-Pos Female Crimp Circular Connector, IP67, 600V Product overview: 1977878-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1977878-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Plug, 4 Position, Cable; Product Range Amp - Te Connectivity - 99W2272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Amp - Te Connectivity
99W2272
Circular Connector, Plug, 4 Position, Cable; Product Range Amp - Te Connectivity 99W2272
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1977878-1 A116568-ND 854274-1977878-1 436-1977878-1 99W2272
Product Name Circular Connector Housings Circular Connectors - Circular Connectors - Housings - 1977878-1 600V Electronic Connector Circular Connector, Plug, 4 Position, Cable; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88328395 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details