14 Position Circular Connector Receptacle Housing Panel Mount
CMC RECEPTACLE ASSY,SIZE 22
Electronic Component
14 Pos Crimp Receptacle, Size 22, IP65, Black Product overview: 208487-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208487-1 can be used for catalog matching and distributor lookup.
TE Connectivity 208487-1
TE Connectivity 208487-1
CMC RECEPTACLE ASSYSIZE 22
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts;
Circular Connector Housing, CPC Series 1, Receptacle, 14, Socket, Panel Mount, 22-14 RoHS Compliant: Yes
Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
Nickel shell plating, RoHS compliant, ELV compliant
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1608-ND | 208487-1 | 436-208487-1 | 3602104 | 208487-1 | 87F6179 | 70083023 |
| Product Name | Circular Connector Housings | Electronic Connector | Industrial Circular Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Receptacle Size 22, 14 Position, Panel; Product Range Amp - Te Connectivity | Connector; Receptacle; 14; Thermoplastic; 22; Zinc Alloy; Black; Metal; Nickel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Panel mount | Flanged | ||||
| Termination | Crimp | Crimp |