TE Connectivity Circular Connector Housings 206151-2

Description
37 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1356-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1356-ND
Circular Connector Housings A1356-ND
37 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

37 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 206151-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
206151-2
Connectors Circular, Industrial - Plastic 206151-2
23-37 F.H. RECEPT

23-37 F.H. RECEPT

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
13A 250V Electronic Connector
436-206151-2
13A 250V Electronic Connector 436-206151-2
37 Pos Crimp Receptacle, 13A, 250V, IP65, Thermoplastic Product overview: 206151-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206151-2 can be used for catalog matching and distributor lookup.

37 Pos Crimp Receptacle, 13A, 250V, IP65, Thermoplastic Product overview: 206151-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206151-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 374222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
374222
Industrial Circular Connectors 374222
TE Connectivity 206151-2

TE Connectivity 206151-2

Supplier's Site
Circular Connector Housings - 206151-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206151-2
Circular Connector Housings 206151-2
CONN RCPT HSG MALE 37POS INLINE

CONN RCPT HSG MALE 37POS INLINE

Supplier's Site Datasheet
Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A - 70083020 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A
70083020
Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A 70083020
Connector, Receptacle, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity - 46F325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity
46F325
Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity 46F325
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 37 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23 37 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 1, Receptacle, 37, Pin, Free Hanging, 23-37 Rohs Compliant Amp - Te Connectivity - 98K6423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 37, Pin, Free Hanging, 23-37 Rohs Compliant Amp - Te Connectivity
98K6423
Circular Connector Housing, Cpc Series 1, Receptacle, 37, Pin, Free Hanging, 23-37 Rohs Compliant Amp - Te Connectivity 98K6423
Circular Connector Housing, CPC Series 1, Receptacle, 37, Pin, Free Hanging, 23-37 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 37, Pin, Free Hanging, 23-37 RoHS Compliant: Yes

Supplier's Site Datasheet
23-37 F.h. Recept Amp - Te Connectivity - 69H8744 - Newark, An Avnet Company
Chicago, IL, United States
23-37 F.h. Recept Amp - Te Connectivity
69H8744
23-37 F.h. Recept Amp - Te Connectivity 69H8744
23-37 F.H. RECEPT

23-37 F.H. RECEPT

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1356-ND 206151-2 206151-2 436-206151-2 374222 206151-2 70083020 46F325 69H8744
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic 13A 250V Electronic Connector Industrial Circular Connectors Circular Connector Housings Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity 23-37 F.h. Recept Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Industrial Circular Connectors - 1115760 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details