TE Connectivity 600V Electronic Connector 206137-2

Description
7 Pos Receptacle, Wire-to-Wire, Crimp, 600V, Nylon Product overview: 206137-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206137-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7 Pos Receptacle, Wire-to-Wire, Crimp, 600V, Nylon Product overview: 206137-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206137-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
436-206137-2
600V Electronic Connector 436-206137-2
7 Pos Receptacle, Wire-to-Wire, Crimp, 600V, Nylon Product overview: 206137-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206137-2 can be used for catalog matching and distributor lookup.

7 Pos Receptacle, Wire-to-Wire, Crimp, 600V, Nylon Product overview: 206137-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206137-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1684-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1684-ND
Circular Connector Housings A1684-ND
7 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

7 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circular, Industrial - Plastic - 206137-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
206137-2
Connectors Circular, Industrial - Plastic 206137-2
23-7 FREE HANGING RECEPT

23-7 FREE HANGING RECEPT

Buy Now
Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
46F1149
Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity 46F1149
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 7 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 7 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Circular Connector Housings - 206137-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206137-2
Circular Connector Housings 206137-2
CONN RCPT HSG MALE 7POS INLINE

CONN RCPT HSG MALE 7POS INLINE

Supplier's Site Datasheet
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; Free Hanging - 70082973 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; Free Hanging
70082973
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; Free Hanging 70082973
AMP Brand, Black Thermoplastic Body , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The insulation wire diameter is 0.220 in..

AMP Brand, Black Thermoplastic Body , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The insulation wire diameter is 0.220 in..

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-206137-2 A1684-ND 206137-2 206137-2 46F1149 206137-2 70082973
Product Name 600V Electronic Connector Circular Connector Housings Connectors Circular, Industrial - Plastic Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity Circular Connector Housings Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; Free Hanging
Termination Crimp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details