TE Connectivity Datasheets for Light Curtains

Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.


Light Curtains: Learn more

Product Name Notes
Body Features Product Weight : .019 KG  [.043 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 14
Body Features Product Weight : .027 KG  [.059 LB ] Dimensions Connection Cable Length (Max) (M) : 100
Body Features Product Weight : .027 KG  [.06 LB ] Dimensions Connection Cable Length (Max) (M) : 100
Body Features Product Weight : .028 KG  [.062 LB ] Dimensions Connection Cable Length (Max) (M) : 100
Body Features Product Weight : .031 KG  [.069 LB ] Dimensions Connection Cable Length (Max) (M) : 100
Body Features Product Weight : .031 KG  [.069 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 20
Body Features Product Weight : .033 KG  [.073 LB ] Dimensions Connection Cable Length (Max) (M) : 100
Body Features Product Weight : .035 KG  [.077 LB ] Dimensions Connection Cable Length (Max) (M) : 100
Body Features Product Weight : .039 KG  [.086 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 30
Body Features Product Weight : .046 KG  [.102 LB ] Dimensions Overall Height (MM) : 29.5 Product Height (MM) : 29.5 Product Length (MM) : 40
Body Features Product Weight : .05 KG  [.111 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 40
Body Features Product Weight : .076 KG  [.168 LB ] Dimensions Product Height (MM) : 195 Product Length (MM) : 27.5
Body Features Product Weight : .085 KG  [.187 LB ] Dimensions Overall Height (MM) : 77 Product Height (MM) : 77 Product Length (MM) : 35
Body Features Product Weight : .092 KG  [.203 LB ] Dimensions Overall Height (MM) : 29.5 Product Height (MM) : 29.5 Product Length (MM) : 40
Body Features Product Weight : .114 KG  [.252 LB ] Dimensions Overall Height (MM) : 150 Product Height (MM) : 150 Product Length (MM) : 50
Body Features Product Weight : .136 KG  [.3 LB ] Dimensions Product Height (MM) : 345 Product Length (MM) : 27.5
Body Features Product Weight : .14 KG  [.309 LB ] Dimensions Overall Height (MM) : 57.9 Product Height (MM) : 57.9 Product Length (MM) : 43.5
Body Features Product Weight : .168 KG  [.37 LB ]
Body Features Product Weight : .176 KG  [.389 LB ] Dimensions Overall Height (MM) : 89 Product Height (MM) : 89 Product Length (MM) : 28
Body Features Product Weight : .18 KG  [.397 LB ] Dimensions Connection Cable Length (Max) (M) : 5
Body Features Product Weight : .18 KG  [.397 LB ] Dimensions Connection Cable Length (Max) (M) : 8
Body Features Product Weight : .2 KG  [.441 LB ] Dimensions Product Height (MM) : 495 Product Length (MM) : 27.5
Body Features Product Weight : .201 KG  [.444 LB ] Dimensions Overall Height (MM) : 28 Product Height (MM) : 28 Product Length (MM) : 40
Body Features Product Weight : .209 KG  [.461 LB ] Dimensions Overall Height (MM) : 40 Product Height (MM) : 40 Product Length (MM) : 29.5
Body Features Product Weight : .222 KG  [.49 LB ] Dimensions Overall Height (MM) : 117 Product Height (MM) : 117 Product Length (MM) : 71
Body Features Product Weight : .25 KG  [.552 LB ] Dimensions Connection Cable Length (Max) (M) : 5
Body Features Product Weight : .25 KG  [.552 LB ] Dimensions Product Height (MM) : 635 Product Length (MM) : 27.5
Body Features Product Weight : .26 KG  [.574 LB ] Dimensions Connection Cable Length (Max) (M) : 8
Body Features Product Weight : .28 KG  [.618 LB ] Dimensions Overall Height (MM) : 57.9 Product Height (MM) : 57.9 Product Length (MM) : 43.5
Body Features Product Weight : .281 KG  [.62 LB ] Dimensions Product Height (MM) : 645 Product Length (MM) : 27.5
Body Features Product Weight : .302 KG  [.666 LB ] Dimensions Overall Height (MM) : 28 Product Height (MM) : 28 Product Length (MM) : 40
Body Features Product Weight : .309 KG  [.682 LB ] Dimensions Overall Height (MM) : 40 Product Height (MM) : 40 Product Length (MM) : 29.5
Body Features Product Weight : .32 KG  [.706 LB ] Dimensions Product Height (MM) : 795 Product Length (MM) : 27.5
Body Features Product Weight : .343 KG  [.757 LB ] Dimensions Connection Cable Length (Max) (M) : 10
Body Features Product Weight : .37 KG  [.816 LB ] Dimensions Connection Cable Length (Max) (M) : 10
Body Features Product Weight : .38 KG  [.838 LB ] Dimensions Product Height (MM) : 945 Product Length (MM) : 27.5
Body Features Product Weight : .404 KG  [.891 LB ] Dimensions Product Height (MM) : 935 Product Length (MM) : 27.5
Body Features Product Weight : .44 KG  [.971 LB ] Dimensions Product Height (MM) : 1095 Product Length (MM) : 27.5
Body Features Product Weight : .488 KG  [1.076 LB ] Dimensions Product Height (MM) : 1245 Product Length (MM) : 27.5
Body Features Product Weight : .493 KG  [1.088 LB ] Dimensions Product Height (MM) : 1035 Product Length (MM) : 27.5
Body Features Product Weight : .5 KG  [1.103 LB ] Dimensions Connection Cable Length (Max) (M) : 15
Body Features Product Weight : .51 KG  [1.125 LB ] Dimensions Connection Cable Length (Max) (M) : 10
Body Features Product Weight : .52 KG  [1.147 LB ] Dimensions Connection Cable Length (Max) (M) : 10
Body Features Product Weight : .523 KG  [1.154 LB ] Dimensions Connection Cable Length (Max) (M) : 15
Body Features Product Weight : .544 KG  [1.2 LB ] Dimensions Product Height (MM) : 1395 Product Length (MM) : 27.5
Body Features Product Weight : .589 KG  [1.299 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : .6 KG  [1.323 LB ] Dimensions Product Height (MM) : 1545 Product Length (MM) : 27.5
Body Features Product Weight : .655 KG  [1.445 LB ] Dimensions Overall Height (MM) : 64 Product Height (MM) : 64 Product Length (MM) : 48.5
Body Features Product Weight : .66 KG  [1.456 LB ] Dimensions Product Height (MM) : 1695 Product Length (MM) : 27.5
Body Features Product Weight : .725 KG  [1.599 LB ] Dimensions Connection Cable Length (Max) (M) : 20
Body Features Product Weight : .789 KG  [1.74 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : .789 KG  [1.74 LB ] Dimensions Product Height (MM) : 1845 Product Length (MM) : 27.5
Body Features Product Weight : .8 KG  [1.764 LB ] Dimensions Connection Cable Length (Max) (M) : 15
Body Features Product Weight : .849 KG  [1.872 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : .849 KG  [1.872 LB ] Dimensions Connection Cable Length (Max) (M) : 15
Body Features Product Weight : .885 KG  [1.952 LB ] Dimensions Connection Cable Length (Max) (M) : 25
Body Features Product Weight : 1 KG  [2.205 LB ] Dimensions Connection Cable Length (Max) (M) : 20
Body Features Product Weight : 1.1 KG  [2.426 LB ] Dimensions Overall Height (MM) : 77 Product Height (MM) : 77 Product Length (MM) : 202
Body Features Product Weight : 1.119 KG  [2.467 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 1.269 KG  [2.798 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 1.3 KG  [2.867 LB ] Dimensions Connection Cable Length (Max) (M) : 25
Body Features Product Weight : 1.409 KG  [3.107 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 1.48 KG  [3.263 LB ] Dimensions Connection Cable Length (Max) (M) : 40
Body Features Product Weight : 1.649 KG  [3.636 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 1.741 KG  [3.839 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 320 Product Height (MM) : 320 Product Length (MM) : 145
Body Features Product Weight : 1.749 KG  [3.856 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 1.8 KG  [3.969 LB ] Dimensions Connection Cable Length (Max) (M) : 50
Body Features Product Weight : 1.889 KG  [4.165 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 1.921 KG  [4.236 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 2.081 KG  [4.588 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 440 Product Height (MM) : 440 Product Length (MM) : 145
Body Features Product Weight : 2.12 KG  [4.674 LB ] Dimensions Connection Cable Length (Max) (M) : 40
Body Features Product Weight : 2.171 KG  [4.787 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 470 Product Height (MM) : 470 Product Length (MM) : 145
Body Features Product Weight : 2.189 KG  [4.826 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 2.33 KG  [5.137 LB ] Dimensions Overall Height (MM) : 125 Product Height (MM) : 125 Product Length (MM) : 202
Body Features Product Weight : 2.371 KG  [5.228 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 610 Product Height (MM) : 610 Product Length (MM) : 145
Body Features Product Weight : 2.509 KG  [5.532 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 2.55 KG  [5.622 LB ] Dimensions Connection Cable Length (Max) (M) : 50
Body Features Product Weight : 2.789 KG  [6.149 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 3.041 KG  [6.705 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 780 Product Height (MM) : 780 Product Length (MM) : 145
Body Features Product Weight : 3.069 KG  [6.766 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 3.349 KG  [7.384 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 3.508 KG  [7.734 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1000 Product Height (MM) : 1000
Body Features Product Weight : 3.512 KG  [7.743 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1000 Product Height (MM) : 1000
Body Features Product Weight : 3.561 KG  [7.851 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 960 Product Height (MM) : 960 Product Length (MM) : 145
Body Features Product Weight : 3.569 KG  [7.869 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 3.829 KG  [8.442 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 4.041 KG  [8.909 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1130 Product Height (MM) : 1130 Product Length (MM) : 145
Body Features Product Weight : 4.049 KG  [8.927 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 4.301 KG  [9.483 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1200 Product Height (MM) : 1200
Body Features Product Weight : 4.304 KG  [9.489 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1200 Product Height (MM) : 1200
Body Features Product Weight : 4.349 KG  [9.588 LB ] Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type :...
Body Features Product Weight : 4.531 KG  [9.99 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1300 Product Height (MM) : 1300 Product Length (MM) : 145
Body Features Product Weight : 5.041 KG  [11.114 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1470 Product Height (MM) : 1470 Product Length (MM) : 145
Body Features Product Weight : 5.048 KG  [11.129 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1000 Product Height (MM) : 1000
Body Features Product Weight : 5.048 KG  [11.129 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1670 Product Height (MM) : 1670
Body Features Product Weight : 5.052 KG  [11.138 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1670 Product Height (MM) : 1670
Body Features Product Weight : 5.191 KG  [11.445 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1520 Product Height (MM) : 1520 Product Length (MM) : 145
Body Features Product Weight : 5.341 KG  [11.775 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1640 Product Height (MM) : 1640 Product Length (MM) : 145
Body Features Product Weight : 5.358 KG  [11.813 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1000 Product Height (MM) : 1000
Body Features Product Weight : 5.631 KG  [12.415 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1670 Product Height (MM) : 1670 Product Length (MM) : 145
Body Features Product Weight : 5.768 KG  [12.717 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1200 Product Height (MM) : 1200
Body Features Product Weight : 5.918 KG  [13.047 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1970 Product Height (MM) : 1970
Body Features Product Weight : 5.922 KG  [13.056 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1970 Product Height (MM) : 1970
Body Features Product Weight : 6.041 KG  [13.319 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1820 Product Height (MM) : 1820 Product Length (MM) : 145
Body Features Product Weight : 6.412 KG  [14.137 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 2100 Product Height (MM) : 2100
Body Features Product Weight : 6.581 KG  [14.509 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1990 Product Height (MM) : 1990 Product Length (MM) : 145
Body Features Product Weight : 6.818 KG  [15.032 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1200 Product Height (MM) : 1200
Body Features Product Weight : 7.11 KG  [15.675 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1330 Product Height (MM) : 1330
Body Features Product Weight : 7.172 KG  [15.812 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 2400 Product Height (MM) : 2400
Body Features Product Weight : 7.768 KG  [17.126 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1670 Product Height (MM) : 1670
Body Features Product Weight : 8.168 KG  [18.008 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1385 Product Height (MM) : 1385
Body Features Product Weight : 8.868 KG  [19.551 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 1970 Product Height (MM) : 1970
Body Features Product Weight : 9.05 KG  [19.952 LB ] Dimensions Connection Cable Length (Max) (M) : 100 Overall Height (MM) : 2180 Product Height (MM) : 2180