TE Connectivity Connectors Circlr,Industrial,Metal,Assembld/Kitted 207486-2

Description
RECEPTSZ 23-16CPC
Request a Quote Datasheet
Description
RECEPTSZ 23-16CPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 207486-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
207486-2
Connectors Circlr,Industrial,Metal,Assembld/Kitted 207486-2
RECEPTSZ 23-16CPC

RECEPTSZ 23-16CPC

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 7099776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7099776
Industrial Circular Connectors 7099776
TE Connectivity 207486-2

TE Connectivity 207486-2

Supplier's Site
Singapore, Singapore
600V Electronic Connector
436-207486-2
600V Electronic Connector 436-207486-2
16 Pos Rectangular Crimp Receptacle, 600V, UL94 V-0, Thermoplastic Product overview: 207486-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-207486-2 can be used for catalog matching and distributor lookup.

16 Pos Rectangular Crimp Receptacle, 600V, UL94 V-0, Thermoplastic Product overview: 207486-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-207486-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A16033-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16033-ND
Circular Connector Housings A16033-ND
16 (12 + 4 Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

16 (12 + 4 Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connector; 16; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black - 70082990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 16; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black
70082990
Connector; 16; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black 70082990
Metal-Shell CPC Connector, Black Color Thermoplastic Housing Material Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required. The power conductor insulation diameter is 0.220 in..

Metal-Shell CPC Connector, Black Color Thermoplastic Housing Material
Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required.
The power conductor insulation diameter is 0.220 in..

Supplier's Site
Circular Connector Receptacle Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity
46F1163
Circular Connector Receptacle Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity 46F1163
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207486-2 207486-2 7099776 436-207486-2 A16033-ND 70082990 46F1163
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Industrial Circular Connectors 600V Electronic Connector Circular Connector Housings Connector; 16; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black Circular Connector Receptacle Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details