TE Connectivity Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity 206136-1.

Description
CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; GENDER:PLUGROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; GENDER:PLUGROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7960 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7960
Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7960
CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; GENDER:PLUGROHS COMPLIANT: YES

CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED; GENDER:PLUGROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7960
Product Name Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details