TE Connectivity Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Product Name Notes
Body Features Color : Black Primary Product Material : Crosslinked Fluoropolymer Dimensions Inside Diameter Range : 49.2 MM  [1.937 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging Features...
Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 10.1 MM  [.4 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging...
Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 22.1 MM  [.87 INCH ] Product Length : 25 M  [82 FT ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n...
Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 31.8 MM  [1.25 INCH ] Product Length : 10 M  [33 FT ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n...
Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 39.6 MM  [1.56 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging...