TE Connectivity Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity 207485-1.

Description
CIRCULAR CONNECTOR PLUG SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7995
Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7995
CIRCULAR CONNECTOR PLUG SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23 16 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7995
Product Name Circular Connector Plug Size 23 16 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.2B.310.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details