TE Connectivity Standard Circular Connectors 2101551-2

Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .06 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Polarization Code : 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 16 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Component Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .06 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Polarization Code : 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 16 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Component Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101551-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101551-2
Standard Circular Connectors 2101551-2
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .06 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Polarization Code : 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 16 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Component Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Hermetically Sealed : Yes
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 40
  • Number of Signal Positions : 40

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Panel Thickness (Recommended) : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .06
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (VAC) : 725

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]
  • Circular Connector Shell Size : 5

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Self-Locking
  • Polarization Code : 2

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 16

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Component
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - 2101551-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
2101551-2
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 2101551-2
PLUG,40 POS,SZ105,W/SOLDER CUPS,240 POT

PLUG,40 POS,SZ105,W/SOLDER CUPS,240 POT

Buy Now
Circular Connector Assemblies - A104617-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104617-ND
Circular Connector Assemblies A104617-ND
40 Position Circular Connector Plug, Male Pins Solder Cup

40 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Plug,40 Pos,sz105,w/solder Cups,240 Pot Amp - Te Connectivity - 48W3185 - Newark, An Avnet Company
Chicago, IL, United States
Plug,40 Pos,sz105,w/solder Cups,240 Pot Amp - Te Connectivity
48W3185
Plug,40 Pos,sz105,w/solder Cups,240 Pot Amp - Te Connectivity 48W3185
PLUG,40 POS,Sz105,w/SOLDER CUPS,240 POT

PLUG,40 POS,Sz105,w/SOLDER CUPS,240 POT

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101551-2 2101551-2 A104617-ND 48W3185
Product Name Standard Circular Connectors Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Connector Assemblies Plug,40 Pos,sz105,w/solder Cups,240 Pot Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 725 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0234-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Standard Circular Connectors - 1-2315715-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details