TE Connectivity Circular Connector Receptacle Size 23, 22 Position, Panel; Product Range Amp - Te Connectivity 206613-1.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 22 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 22 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 23, 22 Position, Panel; Product Range Amp - Te Connectivity - 28AC7979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 22 Position, Panel; Product Range Amp - Te Connectivity
28AC7979
Circular Connector Receptacle Size 23, 22 Position, Panel; Product Range Amp - Te Connectivity 28AC7979
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 22 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 22 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7979
Product Name Circular Connector Receptacle Size 23, 22 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-107-465-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details