TE Connectivity Standard Circular Connectors 2102351-3

Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Jam Nut Receptacle
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102351-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102351-3
Standard Circular Connectors 2102351-3
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Jam Nut Receptacle

Configuration Features


  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 08

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board
  • Shell Type : Jam Nut Receptacle
Buy Now Datasheet
Circular Connector Assemblies - A104636-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104636-ND
Circular Connector Assemblies A104636-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector, Receptacle, 8 Position, Pcb; Product Range Te Connectivity - 46W3239 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Pcb; Product Range Te Connectivity
46W3239
Circular Connector, Receptacle, 8 Position, Pcb; Product Range Te Connectivity 46W3239
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PCB; Product Range:CeeLok FAS-T Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PCB; Product Range:CeeLok FAS-T Series; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102351-3 A104636-ND 46W3239
Product Name Standard Circular Connectors Circular Connector Assemblies Circular Connector, Receptacle, 8 Position, Pcb; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Accessories - 17-100P160-17-1-B-R3-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-B-LC4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details