TE Connectivity Electronic Connector 206705-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-206705-1
Electronic Connector 436-206705-1
9 Pin Male Crimp Circular Connector Assembly Product overview: 206705-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206705-1 can be used for catalog matching and distributor lookup.

9 Pin Male Crimp Circular Connector Assembly Product overview: 206705-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206705-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1303-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1303-ND
Circular Connector Housings A1303-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Industrial Circular Connectors - 372260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372260
Industrial Circular Connectors 372260
TE Connectivity 206705-1

TE Connectivity 206705-1

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334598-206705-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334598-206705-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334598-206705-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334598-206705-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 9 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 13-9 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -683370-000-CSI,-206 705-1-CSI,-206705-1- SI,A1303,-683370-000 -SI,2067051,-683370- 000-SI-ND,-683370-00 0-CSI-ND Base Product Number: 206705 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334598-206705-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 9
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 1
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 13-9
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -683370-000-CSI,-206705-1-CSI,-206705-1-SI,A1303,-683370-000-SI,2067051,-683370-000-SI-ND,-683370-000-CSI-ND
Base Product Number: 206705
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206705-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206705-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206705-1
CPC RECP. ASY SIZE 13-9

CPC RECP. ASY SIZE 13-9

Buy Now
Futian, Shenzhen, China
Connectors >> Connector Shells
206705-1
Connectors >> Connector Shells 206705-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet
Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 - 20 UNEF-2A; Black - 70082989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 - 20 UNEF-2A; Black
70082989
Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 - 20 UNEF-2A; Black 70082989
CPC Connector, Thermoplastic Housing Material, All Plastic Shell Type CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . Square flange panel attachment method. RoHS compliant, ELV compliant.

CPC Connector, Thermoplastic Housing Material, All Plastic Shell Type
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Square flange panel attachment method. RoHS compliant, ELV compliant.

Supplier's Site
Circular Connector Housings - 206705-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206705-1
Circular Connector Housings 206705-1
CONN RCPT HSNG MALE 9POS PNL MNT

CONN RCPT HSNG MALE 9POS PNL MNT

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity - 44F8389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity
44F8389
Circular Connector, Receptacle, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity 44F8389
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206705-1 436-206705-1 A1303-ND 372260 1334598-206705-1 206705-1 206705-1 70082989 206705-1 44F8389
Product Name Electronic Connector Circular Connector Housings Industrial Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Connectors >> Connector Shells Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 - 20 UNEF-2A; Black Circular Connector Housings Circular Connector, Receptacle, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Panel Mount Flanged Panel Mount
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Terminal Blocks - 39.4204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details