The Circular Connector, Receptacle, 24 Position, Crimp (part number 206838-4) from TE Connectivity is designed for wire-to-wire applications. It features a sealable housing made of nylon, ensuring protection against environmental factors. The connector supports an operating voltage of 600 VDC and is suitable for both power and signal circuits. It has 24 positions, all of which are pin contacts, and is designed for cable mount with a threaded coupling for secure mating. The connector operates effectively within a temperature range of -55 to 105 °C and is compliant with EU RoHS and ELV directives. This product is ideal for applications requiring reliable electrical connections in harsh conditions.
CPC Series 1 Circular Connector, Female, 24 Pos, Crimp, IP65, 600V Product overview: 206838-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206838-4 can be used for catalog matching and distributor lookup.
Comm Circular Connect
24 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
CPC RECPT SEALED SIZE 23-24 ROHS COMPLIANT: YES
CIRCULAR CONN, RCPT, 24POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts;
Connector, Receptacle, Number of Positions 24, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-206838-4 | 206838-4 | A1674-ND | 76AC4081 | 98X6064 | 70087504 |
| Product Name | 600V Electronic Connector | Circular Connector Housings | Cpc Recpt Sealed Size 23-24 Rohs Compliant Amp - Te Connectivity | Circular Conn, Rcpt, 24Pos, Crimp; Product Range Amp - Te Connectivity | Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A | |
| Gender | Female / Jack | Female / Jack | ||||
| Termination | Crimp | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging |