TE Connectivity Electronic Connector 206613-1

Description
22 Pos Crimp Rectangular Male Pin Connector, Panel Mount, Straight Product overview: 206613-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206613-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22 Pos Crimp Rectangular Male Pin Connector, Panel Mount, Straight Product overview: 206613-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206613-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-206613-1
Electronic Connector 436-206613-1
22 Pos Crimp Rectangular Male Pin Connector, Panel Mount, Straight Product overview: 206613-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206613-1 can be used for catalog matching and distributor lookup.

22 Pos Crimp Rectangular Male Pin Connector, Panel Mount, Straight Product overview: 206613-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206613-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A16031-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16031-ND
Circular Connector Housings A16031-ND
22 (20 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount

22 (20 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - 206613-1 - 905881-206613-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 206613-1
905881-206613-1
Circular Connectors - Circular Connectors - Housings - 206613-1 905881-206613-1
Manufacturer: TE Connectivity Win Source Part Number: 905881-206613-1 Series: CPC Series 4 Operating Temperature Range: -55°C ~ 105°C Features: 22 (20 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 206613 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -206613-1-SI, 2066131, 2266-206613-1, A16031, -206613-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905881-206613-1
Series: CPC Series 4
Operating Temperature Range: -55°C ~ 105°C
Features: 22 (20 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: 206613
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -206613-1-SI, 2066131, 2266-206613-1, A16031, -206613-1-CSI

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206613-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206613-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206613-1
RECEPT ASSYSZ 23-22CPC

RECEPT ASSYSZ 23-22CPC

Buy Now
Industrial Circular Connectors - 6806817P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806817P
Industrial Circular Connectors 6806817P
TE Connectivity 206613-1

TE Connectivity 206613-1

Supplier's Site
Industrial Circular Connectors - 1904042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1904042
Industrial Circular Connectors 1904042
TE Connectivity 206613-1

TE Connectivity 206613-1

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
206613-1
Connectors >> Connector Shells 206613-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site
Connector; 22; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black - 70082988 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 22; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black
70082988
Connector; 22; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black 70082988
Metal-Shell CPC Connector, AMP Brand, Black Color Thermoplastic Housing Material Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required. The panel attachment method is square flange.

Metal-Shell CPC Connector, AMP Brand, Black Color Thermoplastic Housing Material
Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required.
The panel attachment method is square flange.

Supplier's Site
Circular Connector Receptacle Size 23, 22 Position, Panel; Product Range Amp - Te Connectivity - 46F1165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 22 Position, Panel; Product Range Amp - Te Connectivity
46F1165
Circular Connector Receptacle Size 23, 22 Position, Panel; Product Range Amp - Te Connectivity 46F1165
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 22 POSITION, PANEL; Product Range:CPC Series 4; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 22 POSITION, PANEL; Product Range:CPC Series 4; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-206613-1 206613-1 A16031-ND 905881-206613-1 206613-1 6806817P 1904042 206613-1 70082988 46F1165
Product Name Electronic Connector Circular Connector Housings Circular Connectors - Circular Connectors - Housings - 206613-1 Connectors Circlr,Industrial,Metal,Assembld/Kitted Industrial Circular Connectors Industrial Circular Connectors Connectors >> Connector Shells Connector; 22; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black Circular Connector Receptacle Size 23, 22 Position, Panel; Product Range Amp - Te Connectivity
Termination Crimp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details