TE Connectivity Datasheets for Digital Voltmeters

Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally.
Digital Voltmeters: Learn more

Product Name Notes
Body Features Product Weight : .2 KG  [.507 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase 2 Wire, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth :...
Body Features Product Weight : .2 KG  [.507 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 3 Wire, Single Phase 2 Wire, Three Phase 4 Wire Dimensions Product Depth :...
Body Features Product Weight : .2 KG  [.507 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 4 Wire, Single Phase 2 Wire, Three Phase 3 Wire Dimensions Product Depth :...
Body Features Product Weight : .2 KG  [1.98 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase 2 Wire, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth :...
Body Features Product Weight : .25 KG  [.46 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase 2 Wire, Three Phase 4 Wire Dimensions Product Depth : 62 MM  [2.44 INCH ] Product Height :...
Body Features Product Weight : .25 KG  [.46 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire Dimensions Product Depth : 62 MM  [2.44 INCH ] Product Height : 71.3 MM  [2.81 INCH ] Product Width :...
Body Features Product Weight : .3 KG  [.46 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire, Single Phase 2 Wire, Three Phase 4 Wire Dimensions Product Depth :...
Body Features Product Weight : .3 KG  [.507 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase Dimensions Product Depth : 65 MM  [2.56 INCH ]...
Body Features Product Weight : .3 KG  [2.18 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase, Three Phase 4 Wire, Three Phase 3 Wire Dimensions Product Depth : 78.3 MM  [3.08 INCH ]...
Body Features Product Weight : .3 KG  [2.18 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire, Single Phase Dimensions Product Depth : 78.3 MM  [3.08 INCH ]...
Body Features Product Weight : .35 KG  [.66 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Body Features Product Weight : .35 KG  [.66 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 3 Wire, Single Phase, Three Phase 4 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Body Features Product Weight : .35 KG  [.66 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 4 Wire, Single Phase, Three Phase 3 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Body Features Product Weight : .35 KG  [1.102 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Body Features Product Weight : .35 KG  [1.102 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase, Three Phase 4 Wire, Three Phase 3 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Dimensions Case Depth : 2.05 MM  [52 INCH ] Case Height : 3.78 MM  [96 INCH ] Case Width : 3.78 MM  [96 INCH ] Product Weight (KG) : .2 Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Operating Frequency (HZ) : 44...