TE Connectivity Circular Connector Housings 208489-1

Description
16 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1610-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1610-ND
Circular Connector Housings A1610-ND
16 Position Circular Connector Receptacle Housing Panel Mount

16 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-208489-1
Electronic Connector 436-208489-1
16 Pos Receptacle, Crimp, Straight, IP65, Shell Size 22 Product overview: 208489-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208489-1 can be used for catalog matching and distributor lookup.

16 Pos Receptacle, Crimp, Straight, IP65, Shell Size 22 Product overview: 208489-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208489-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 3601993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3601993
Industrial Circular Connectors 3601993
TE Connectivity 208489-1

TE Connectivity 208489-1

Supplier's Site
 - 208489-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CMC RECEPTACLE ASSY,SIZE 22

CMC RECEPTACLE ASSY,SIZE 22

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 208489-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
208489-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 208489-1
CMC RECEPTACLE ASSYSIZE 22

CMC RECEPTACLE ASSYSIZE 22

Buy Now
Connector; Receptacle; 16; Thermoplastic; 22; Zinc Alloy; Black; Metal; Nickel - 70083002 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Receptacle; 16; Thermoplastic; 22; Zinc Alloy; Black; Metal; Nickel
70083002
Connector; Receptacle; 16; Thermoplastic; 22; Zinc Alloy; Black; Metal; Nickel 70083002
Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page . Nickel shell plating, RoHS compliant, ELV compliant

Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
Nickel shell plating, RoHS compliant, ELV compliant

Supplier's Site
Circular Connector Receptacle Size 22, 16 Position, Panel; Product Range Amp - Te Connectivity - 87F6181 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 16 Position, Panel; Product Range Amp - Te Connectivity
87F6181
Circular Connector Receptacle Size 22, 16 Position, Panel; Product Range Amp - Te Connectivity 87F6181
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 1, Receptacle, 16, Pin, Panel Mount, 22-16 Rohs Compliant Amp - Te Connectivity - 98K6464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 16, Pin, Panel Mount, 22-16 Rohs Compliant Amp - Te Connectivity
98K6464
Circular Connector Housing, Cpc Series 1, Receptacle, 16, Pin, Panel Mount, 22-16 Rohs Compliant Amp - Te Connectivity 98K6464
Circular Connector Housing, CPC Series 1, Receptacle, 16, Pin, Panel Mount, 22-16 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 16, Pin, Panel Mount, 22-16 RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 19155449 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19155449
Plug/Receptacle 19155449
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 16 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:, COUPLING STYLE:, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 16 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:, COUPLING STYLE:, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Housings - 208489-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
208489-1
Circular Connector Housings 208489-1
CONN RCPT HSNG MALE 16POS PNL MT

CONN RCPT HSNG MALE 16POS PNL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1610-ND 436-208489-1 3601993 208489-1 208489-1 70083002 87F6181 19155449 208489-1
Product Name Circular Connector Housings Electronic Connector Industrial Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Connector; Receptacle; 16; Thermoplastic; 22; Zinc Alloy; Black; Metal; Nickel Circular Connector Receptacle Size 22, 16 Position, Panel; Product Range Amp - Te Connectivity Plug/Receptacle Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Flanged Panel Mount
Termination Crimp Crimp
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-0131-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers