TE Connectivity Connectors Circlr,Industrial,Metal,Assembld/Kitted 206227-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206227-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206227-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206227-1
23-7 RECEPT REV SEX

23-7 RECEPT REV SEX

Buy Now
Circular Connector Housings - A16016-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16016-ND
Circular Connector Housings A16016-ND
7 (Power) Position Circular Connector Receptacle Housing Panel Mount

7 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
25A 600V Electronic Connector
436-206227-1
25A 600V Electronic Connector 436-206227-1
7 Pos Circular Connector, Female Crimp Socket, 25A, 600V Product overview: 206227-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206227-1 can be used for catalog matching and distributor lookup.

7 Pos Circular Connector, Female Crimp Socket, 25A, 600V Product overview: 206227-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206227-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 2211173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2211173
Industrial Circular Connectors 2211173
TE Connectivity 206227-1

TE Connectivity 206227-1

Supplier's Site
Industrial Circular Connectors - 1648561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1648561
Industrial Circular Connectors 1648561
TE Connectivity 206227-1

TE Connectivity 206227-1

Supplier's Site
Circular Connector Housings - 206227-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206227-1
Circular Connector Housings 206227-1
CONN RCPT HSG FMALE 7POS PNL MT

CONN RCPT HSG FMALE 7POS PNL MT

Supplier's Site Datasheet
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. - 70082977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in.
70082977
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. 70082977
AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The panel attachment method is square flange.

AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The panel attachment method is square flange.

Supplier's Site
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity - 46F1151 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity
46F1151
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity 46F1151
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206227-1 206227-1 A16016-ND 436-206227-1 2211173 206227-1 70082977 46F1151
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings 25A 600V Electronic Connector Industrial Circular Connectors Circular Connector Housings Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Panel Mount Flanged
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers
Terminal Blocks - 39.2402 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details